Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr STMicroelectronics
Series *
Package Tray
Product Status Active
Base Product Number PM8803
Standard Package 1,480 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890038-PM8803C
Ultra Librarian 3D Model Ultra Librarian PM8803C CAD Model

Description

The PM8803C is a cutting-edge power management integrated circuit (IC) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IC is specifically engineered to cater to the demanding needs of advanced electronic systems, providing efficient power conversion and management to ensure optimal performance and longevity.

Key Features:

  • High Integration: The PM8803C integrates multiple functions into a single chip, reducing the need for external components and simplifying circuit design.
  • Efficiency: Designed with energy efficiency in mind, it minimizes power loss and heat generation, contributing to the overall energy saving of the system it powers.
  • Flexibility: It offers a wide input voltage range, making it suitable for various applications and able to adapt to different power supply conditions.
  • Protection Features: The IC includes numerous protection features such as over-temperature, over-current, and under-voltage lockout, ensuring safe and reliable operation under all conditions.
  • Compact Design: The PM8803C's small footprint allows for its use in space-constrained applications, enabling more compact and streamlined product designs.

Applications:

The PM8803C is versatile and can be utilized in a broad range of applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Consumer electronics

Technical Specifications:

With advanced technical specifications, the PM8803C stands out in its category:

  • Input Voltage Range: 3.3V to 28V
  • Output Voltage Range: 1.2V to 12V
  • Switching Frequency: 500kHz
  • Operating Temperature Range: -40°C to 125°C

For a comprehensive understanding of the PM8803C's capabilities, designers and engineers are encouraged to consult the datasheet provided by STMicroelectronics, which offers detailed information on the IC's electrical characteristics, pin configuration, and application guidelines.

Note: The specifications mentioned above are for general information purposes. For the most accurate and up-to-date information, please refer to the official STMicroelectronics documentation for the PM8803C IC.

You May Also Be Interested in

Linear Technology
Power Over Ethernet -57V 13W Automotive 8-Pin DFN EP / IC POE 802.3AF CONTROLLER 8-DFN
Lowest to $6.1090
ECAD model for LTC4257IDD-1#PBF
Silicon Labs
IC POWER OVER ETHERNET 20QFN / FULLY INTEGRATED 802.3-COMPLIANT PD INTERFACE AND SWITCHING REGULATOR
Need more? Email Us
ECAD model for SI3400-BZ-GM
Linear Technology
Power Over Ethernet PD Controller 16-Pin SSOP N / IC POE 802.3AF PD W/REG 16-SSOP
Lowest to $10.6585
ECAD model for LTC4267CGN-3#PBF
Linear Technology
IC POE 802.3AF INTERFACE 10-MSOP / Power Over Ethernet 23V 60V 13W Automotive 10-Pin MSOP
Need more? Email Us
ECAD model for LT4275CHMS#PBF
Linear Technology
Power Over Ethernet PD Controller 16-Pin SSOP N / IC POE 802.3AF PD W/REG 16-SSOP
Lowest to $13.4818
ECAD model for LTC4267IGN-3#PBF
ON Semiconductor
IC POE CNTRL 1 CHANNEL 10DFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 10-DFN (3x3)
Lowest to $59.0910
ECAD model for NCP1094MNRG
Linear Technology
Power Over Ethernet 33V 66V 14-Pin DFN EP / IC POE 30W SINGLE PSE 14-DFN
Need more? Email Us
ECAD model for LTC4263IDE-1#PBF
Linear Technology
Power Over Ethernet PSE Controller 36-Pin SSOP W / IC POE QUAD PSE DISC 36-SSOP
Lowest to $38.1884
ECAD model for LTC4259AIGW-1#TRPBF
Microsemi Corporation
IC POE CONTROLLER PD PSE 32QFN / Power Over Ethernet 802.3at PD Controller
Lowest to $3.1122
ECAD model for PD70201ILQ-TR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.5068 $66.0816
29+ $4.5185 $131.0365
45+ $4.3773 $196.9785
62+ $4.2362 $262.6444
79+ $4.0949 $323.4971
106+ $3.6712 $389.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention