EN
  • EN
  • DE

PD82000-021200

Part No PD82000-021200
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description PD82000 DPU RPF CONTROLLER MCU 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Series PowerDsine®
Package Tray
Product Status Discontinued
Type Controller (PSE)
Internal Switch(s) No
Auxiliary Sense No
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number PD82000
Standard Package 160 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1001049-PD82000-021200
Ultra Librarian 3D Model Ultra Librarian PD82000-021200 CAD Model

Description

Microchip Technology's PD82000-021200 Power Over Ethernet (PoE) IC

The PD82000-021200 from Microchip Technology is a cutting-edge Power over Ethernet (PoE) Integrated Circuit (IC) designed to simplify the implementation of PoE in Ethernet-based devices. This advanced IC is part of Microchip's renowned PoE product line, which is known for its reliability, efficiency, and compliance with the latest PoE standards.

This IC is specifically designed to work with applications that require high power, such as wireless access points, security cameras, IP phones, and remote computer terminals. The PD82000-021200 is capable of delivering power up to the IEEE 802.3at standard, also known as PoE+, which allows for devices to receive up to 30W of power over the Ethernet cable. This reduces the need for additional power supplies and simplifies the installation process, making it an ideal solution for network administrators and product designers.

One of the key features of the PD82000-021200 is its support for automatic detection and classification of connected devices. This ensures that only compliant devices receive power and protects against damage from incorrect installations. Additionally, the IC incorporates advanced power management capabilities, which help to optimize power usage and enhance the efficiency of the overall system.

The PD82000-021200 also boasts robust protection features, including over-current, under-current, and thermal protection. These safeguard the IC and the connected devices against potential electrical hazards, ensuring a safe and stable operation. Moreover, the IC is designed to be compatible with various microcontrollers, offering flexibility in system design and ease of integration.

With its compact form factor and surface-mount package, the PD82000-021200 is suitable for space-constrained applications. Its high integration level reduces the number of external components required, which can lead to a reduction in overall system costs and a faster time-to-market for PoE-enabled products.

In conclusion, the Microchip PD82000-021200 is a sophisticated and versatile PoE IC that provides a comprehensive solution for powering Ethernet devices. Its advanced features, coupled with Microchip's reputation for quality and support, make it a top choice for developers looking to incorporate PoE functionality into their designs.

You May Also Be Interested in

Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1. / Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess