Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Type Controller (PD)
Maximum Power 90W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Supply Voltage (V) 23V ~ 60V
Supply Current 2mA (Maximum)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number LT4275
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 758336-LT4275AIMS#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4275AIMS#TRPBF CAD Model

Description

The Linear Technology LT4275AIMS#TRPBF is a robust Power over Ethernet (PoE) interface controller that seamlessly facilitates the delivery of power over Ethernet cabling to powered devices (PDs). This highly integrated component is designed to simplify the implementation of PoE capabilities in networked devices such as IP cameras, wireless access points, and VoIP phones, among others.

Key Features

  • IEEE 802.3 Compliant: The LT4275AIMS#TRPBF adheres to the IEEE 802.3 standard for PoE, ensuring compatibility with a wide range of network hardware and PoE devices.
  • Advanced Power Management: The device features LTPoE++ support, allowing for up to 90W of delivered power, and includes a programmable classification current for versatile power allocation.
  • Hot Swap Capability: Integrated hot swap capability ensures that the electronic components are protected when devices are connected or disconnected from a live PoE network.
  • High Temperature Operation: The LT4275AIMS#TRPBF is designed to operate reliably in high-temperature environments, making it suitable for demanding industrial applications.
  • Robust Protection Features: The component includes overcurrent protection, under/overvoltage lockout, and thermal shutdown to safeguard against a range of potential faults.

Applications

The LT4275AIMS#TRPBF is a versatile solution that can be used across various applications that require power to be distributed over Ethernet cabling. It is particularly useful in environments where it is impractical to run separate power lines or where centralized power control and management are desired.

Package and Quality

This device is offered in an MSOP-10 package, which provides a compact footprint while allowing for adequate thermal performance. The part number LT4275AIMS#TRPBF specifies the tape and reel packaging option, which is ideal for automated assembly processes, ensuring a streamlined manufacturing workflow. As with all Linear Technology products, this PoE interface controller is manufactured to high-quality standards, ensuring reliable performance in critical network infrastructure.

You May Also Be Interested in

Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $11.2958
ECAD model for PD81101ILQ-TR
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $2.9324
ECAD model for MP8008GV-Z
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.9120
ECAD model for SI3402-B-GM
Microchip Technology
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-QFN (8x8)
Need more? Email Us
ECAD model for PD69210C-021819
Microchip Technology
POE PD MODULE
Lowest to $6.5194
ECAD model for PD70210ALILQ-TR
Silicon Labs
IC POE PD LOW EMI SW REG 20VQFN
Lowest to $12.5318
ECAD model for SI3402-A-GMR
Silicon Labs
IC POE PSE PORT CTLR QUAD 40QFN
Need more? Email Us
ECAD model for SI3452-B02-GM
Silicon Labs
IC POE PD LOW EMI SW REG 20VQFN
Lowest to $3.2199
ECAD model for SI3402-B-GMR
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.4944
ECAD model for MP8004GQW-P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention