The NAND16GW3C4BN6E is a high-performance NAND Flash memory device from the renowned semiconductor manufacturer STMicroelectronics. This memory chip is designed to cater to the advanced storage requirements of contemporary electronic devices, offering a perfect blend of density, speed, and reliability.
With a storage capacity of 16 gigabits, the NAND16GW3C4BN6E provides ample space for embedded systems, digital cameras, MP3 players, and other portable devices where large storage within a compact form factor is essential. The device operates at a nominal voltage of 3.3V, balancing power efficiency with robust performance, making it suitable for battery-operated gadgets.
This NAND Flash memory is organized as blocks and pages, which facilitates both serial and random access. This organizational structure also enables efficient error correction, wear-leveling, and bad block management, which are crucial for maintaining data integrity and extending the lifespan of the memory.
One of the standout features of the NAND16GW3C4BN6E is its support for the ONFI 2.3 interface, which ensures high-speed data transfer rates. This compatibility with the Open NAND Flash Interface specification allows for seamless integration with a wide range of controllers and processors, simplifying the design process for engineers.
The device comes in a TSOP48 package, which is a common package type for NAND Flash memories. This package is known for its reliability and has been widely adopted in the industry, making the NAND16GW3C4BN6E a versatile choice for various applications.
In summary, the NAND16GW3C4BN6E from STMicroelectronics is a top-tier NAND Flash memory component that offers a significant storage capacity, efficient power consumption, and high-speed data transfer capabilities. Its adherence to industry standards and ease of integration make it an ideal storage solution for a multitude of electronic applications.