EN
  • EN
  • DE
  • IT

TPS71501DCKT

Part No TPS71501DCKT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708016-TPS71501DCKT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS71501DCKT CAD Model

Description

Product Overview: TPS71501DCKT - Texas Instruments

The TPS71501DCKT is a high-quality, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments. This compact and efficient component is designed to provide a stable and precise voltage supply for a wide range of applications. The TPS71501DCKT is particularly suitable for battery-powered devices, portable electronics, and any system requiring a clean and regulated power source.

Key Features

  • Output Voltage: The TPS71501DCKT offers a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: This LDO regulator maintains a high level of accuracy, with a typical output tolerance of ±2%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout: With a low dropout voltage, the TPS71501DCKT can operate efficiently even when the input voltage is close to the output voltage, making it perfect for applications with limited power headroom.
  • Low Quiescent Current: The device features a low quiescent current of 95µA (typical), which is beneficial for battery-operated devices as it helps to extend battery life.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features include thermal shutdown and overcurrent protection, safeguarding the device and the system from potential damage due to overheating or excessive current draw.

Package and Availability

The TPS71501DCKT comes in a compact SC-70 package with 5 pins, making it suitable for space-constrained applications. Its small footprint allows for integration into tight PCB layouts without sacrificing performance or reliability.

Applications

This versatile LDO regulator is well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply for sensors and analog circuits
  • Microcontroller power supplies

With its combination of precision, low power consumption, and robust protection features, the TPS71501DCKT from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $0.5111

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3904 $56.6080
310+ $0.3657 $113.3670
480+ $0.3534 $169.6320
685+ $0.3286 $225.0910
890+ $0.3163 $281.5070
1,110+ $0.3040 $337.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,300 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess