EN
  • EN
  • DE

SN75C3221PW

Part No SN75C3221PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Full RS232 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 75C3221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN75C3221PWE4-ND, SN75C3221PW-ND, SN75C3221PWG4, SN75C3221PWG4-ND, 296-34142-5, SN75C3221PWE4
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934660-SN75C3221PW
Ultra Librarian 3D Model Ultra Librarian SN75C3221PW CAD Model

Description

Product Overview: SN75C3221PW from Texas Instruments

The SN75C3221PW is a robust serial port transceiver from Texas Instruments, designed to fulfill the requirements of the RS-232 communication protocol. This particular component is part of TI's extensive interface portfolio and is engineered to facilitate reliable data transmission between data terminals and data communication equipment.

Key Features

  • Interface Type: The SN75C3221PW is specifically designed for RS-232 communication, ensuring compatibility with serial port standards.
  • Supply Voltage: It operates at a supply voltage range of 3 V to 5.5 V, making it versatile for various applications and compatible with TTL and CMOS logic families.
  • Data Rate: With a data transmission rate of up to 250 kbps, it is suitable for many conventional serial applications, providing a balance between speed and reliability.
  • Electrostatic Discharge (ESD) Protection: The device features ESD protection exceeding JESD 22, ensuring robustness and longevity in harsh environments.
  • Low Power Consumption: The SN75C3221PW is designed for low-power operation, which is critical for battery-powered and power-sensitive applications.
  • Temperature Range: The operating temperature range of -40°C to 85°C allows for deployment in a variety of settings, including industrial environments.

Package and Quality

The SN75C3221PW comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, which provides a compact footprint while allowing for adequate thermal performance and connectivity. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency across applications.

Applications

This transceiver is ideal for a range of applications that require RS-232 connectivity. It is commonly used in point-of-sale terminals, telecommunication systems, networking equipment, and computer peripherals. Its robust design and features make it suitable for industrial controls and factory automation where reliable serial communication is essential.

With the SN75C3221PW, Texas Instruments provides a practical solution for designers looking to integrate or maintain RS-232 communication capabilities in their projects, with the assurance of quality and performance that comes with TI's products.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6018 $56.0630
80+ $1.3143 $105.1440
120+ $1.2733 $152.7960
165+ $1.2322 $203.3130
210+ $1.1911 $250.1310
285+ $1.0679 $304.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,398 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess