EN
  • EN
  • DE

BW-S1W2-S+

Part No BW-S1W2-S+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1730+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 709803-BW-S1W2-S+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BW-S1W2-S+ CAD Model

Description

The BW-S1W2-S+ is a wideband splitter/combiner from Mini-Circuits designed for surface mount applications. This component is engineered to evenly split or combine RF signals across a broad frequency range. Its compact size and robust design make it a versatile choice for various communication and signal processing applications.

Applications

  • Cellular Infrastructure: Utilized in cellular base stations for signal splitting and combining in antenna systems.
  • Satellite Communication Systems: Employed in satellite receivers and transmitters for power distribution and signal combining.
  • Cable TV (CATV) Networks: Used in cable distribution networks for splitting signals to multiple subscribers.
  • Wireless Communication Devices: Found in wireless routers, access points, and other wireless devices for signal management.
  • Test and Measurement Equipment: Incorporated into test setups for signal splitting and combining purposes.

Features

  • Wideband Frequency Range: Operates over a broad frequency spectrum, offering versatility in different applications.
  • Surface Mount Design: Facilitates easy and efficient PCB assembly, reducing manufacturing time and costs.
  • Excellent Isolation: Provides high isolation between output ports, minimizing signal interference and crosstalk.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transfer between ports.
  • Compact Footprint: Space-saving design allows for integration into densely packed electronic devices.
  • High Reliability: Robust construction ensures reliable performance in various operating conditions.

Benefits

  • Enhanced System Performance: Wideband operation and excellent isolation contribute to improved signal integrity and overall system performance.
  • Simplified Manufacturing Process: Surface mount design simplifies PCB assembly and reduces manufacturing complexities.
  • Reduced Signal Interference: High isolation minimizes unwanted signal coupling, ensuring accurate signal transmission and reception.
  • Efficient Power Distribution: Low insertion loss ensures efficient power transfer, maximizing signal strength and minimizing power waste.
  • Space-Efficient Design: Compact footprint allows for integration into small and densely populated electronic devices.
  • Increased System Reliability: Robust construction ensures reliable operation in demanding environments, reducing downtime and maintenance costs.

Additional Details

The BW-S1W2-S+ is typically designed with a 50-ohm impedance and operates within a specific temperature range. Refer to the manufacturer's datasheet for detailed specifications on frequency range, insertion loss, isolation, and other performance characteristics. This splitter/combiner provides consistent power division and is a critical component in many RF and microwave applications. Its surface mount design makes it suitable for automated assembly processes, improving efficiency and reducing manufacturing costs.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
RF Micro Devices
Lowest to $2.8390
Infineon Technologies
Lowest to $9.7932
ON Semiconductor
Lowest to $7.9822
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5469 $68.5469
3+ $56.2439 $168.7317
4+ $54.4860 $217.9440
5+ $52.7292 $263.6460
6+ $50.9713 $305.8278
8+ $45.6987 $365.5896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,262 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess