Products specifications Report Issue?

Category Audio Products - Microphones
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 64dB
Voltage - Rated 1.8 V
Current - Supply 650 µA
Port Location Top
Termination Solder Pads
Size / Dimension 0.118" L x 0.157" W (3.00mm x 4.00mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Base Product Number MP34DT05
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 845280-MP34DT05TR-A
Ultra Librarian 3D Model Ultra Librarian MP34DT05TR-A CAD Model

Description

The MP34DT05TR-A is a cutting-edge digital MEMS (Micro-Electro-Mechanical Systems) microphone from STMicroelectronics, a leader in the semiconductor industry. It is designed to cater to the demanding needs of modern audio applications, offering unparalleled sound capture quality, reliability, and versatility.

Key Features

  • High-Quality Audio Capture: With its acoustic sensor technology, the MP34DT05TR-A captures high-fidelity audio, making it ideal for voice recognition and audio recording in various environments.
  • Omni-Directional Sensitivity: The microphone is omni-directional, ensuring consistent audio pickup from all directions, which is essential for applications requiring ambient sound capture or multi-directional voice input.
  • Advanced Noise Suppression: It features sophisticated noise suppression capabilities, which help in reducing background noise and enhancing the clarity of the captured audio.
  • Digital Output: The MP34DT05TR-A has a PDM (Pulse Density Modulation) digital output, which provides a high-quality digital audio stream and simplifies the integration with digital signal processors and microcontrollers.
  • Compact and Energy-Efficient: Its compact footprint and low power consumption make it an excellent choice for portable and battery-powered devices, such as smartphones, tablets, and smart home devices.
  • Robust Design: The microphone is built to withstand harsh conditions and is resistant to mechanical vibrations, temperature variations, and electromagnetic interference, ensuring consistent performance across different use cases.

Applications

The MP34DT05TR-A is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Smart Speakers and Home Assistants
  • Wearable Devices
  • Conference Systems
  • Security and Surveillance Systems
  • Automotive Voice Control Systems

In summary, the MP34DT05TR-A from STMicroelectronics is an advanced digital MEMS microphone that offers superior sound quality, robust performance, and flexible integration options for developers and manufacturers in the audio technology space.

You May Also Be Interested in

DB Unlimited.
MIC MEMS DIGITAL OMNI -26DB
Need more? Email Us
ECAD model for MM042602-13
Same Sky
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for CMM-3729AT-42308-TR
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for MO064202-4
Same Sky
MIC MEMS DIGITAL PDM OMNI -26DB
Need more? Email Us
ECAD model for CMM-4030DB-26154-TR
PUI Audio, Inc.
MIC COND ANLG OMNI -35DB 0.236\
Need more? Email Us
ECAD model for POM-2735P-R
Knowles
MIC COND ANALOG OMNI -52DB
Need more? Email Us
ECAD model for WP-23502-000
PUI Audio, Inc.
MIC COND ANLG OMNI -42DB 0.382\
Need more? Email Us
ECAD model for AOM-6742P-2-R
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.3039
ECAD model for S15OB381-124
PUI Audio, Inc.
MIC COND ANLG OMNI -38DB 0.382\
Need more? Email Us
ECAD model for AOM-6738L-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6279 $50.4649
66+ $1.5249 $100.6434
102+ $1.4734 $150.2868
146+ $1.3704 $200.0784
190+ $1.3188 $250.5720
237+ $1.2673 $300.3501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 41,900 pieces
MOQ: 31 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention