EN
  • EN
  • DE

CMM-2718AB-38108-TR

Part No CMM-2718AB-38108-TR
Manufacturer CUI Inc.
Catalog Microphones
Description MIC MEMS ANALOG OMNI -38DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201093-CMM-2718AB-38108-TR
Win Source Part Number Cross
Manufacturer CUI Devices
Category Audio Products Microphones
Series CMM
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type MEMS (Silicon)
Output Type Analog
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -38dB ±1dB @ 94dB SPL
Voltage Range 1.6 V ~ 3.6 V
Ultra Librarian 3D Model Ultra Librarian CMM-2718AB-38108-TR CAD Model

Description

The CMM series is a MEMS (Silicon) microphone manufactured by CUI Devices.

  • Package: Tape & reel, cut tape, or Digi-Reel
  • Used for: Audio products
  • Output Type: Analog
  • Direction: Omnidirectional
  • Sensitivity: -38dB ±1dB @ 94dB SPL
  • Signal to Noise Ratio: 65dB
  • Voltage Range: 1.6V to 3.6V
  • Product Status: Active
  • Frequency Range: 100 Hz to 10 kHz

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269
Analog Devices Inc.
Lowest to $2.2800
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess