Products specifications Report Issue?

Category Audio Products>Microphones
Mfr Knowles
Series SPM
Package Bulk
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 8 kHz
Sensitivity -42dB
S/N Ratio -
Impedance 300 Ohms
Voltage Range 1.5 V ~ 3.6 V
Current - Supply 250 µA
Port Location Top
Ratings -
Termination Solder Pads
Size / Dimension 0.186" L x 0.148" W (4.72mm x 3.76mm)
Height (Max) 0.049" (1.25mm)
Shape Rectangular
ECCN EAR99
HTSUS 8518.10.8030
Standard Package 1 pcs
Win Source Part Number 1383523-SPM0204HE5
Ultra Librarian 3D Model Ultra Librarian SPM0204HE5 CAD Model

Description

The SPM0204HE5 is a MEMS (Silicon) microphone designed for high-quality audio capture. It features a compact size of 0.186" L x 0.148" W (4.72mm x 3.76mm), making it suitable for space-constrained applications.

  • Impedance: 300 Ohms
  • Frequency Range: 100 Hz ~ 8 kHz
  • Directivity: Omnidirectional
  • Sensitivity: -42dB
  • Voltage - Rated: 1.5V ~ 3.6V
  • Termination: Solder Pads
  • Mounting Type: Surface Mount
  • Size / Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm)
  • Packaging: Bulk
  • Manufacturer: Knowles

You May Also Be Interested in

Analog Devices Inc.
Lowest to $2.5536
ECAD model for ADMP421ACE-HNZ
Knowles
Need more? Email Us
ECAD model for SP0102BE3-PB-5
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.8343
ECAD model for ADMP404ACEZ-RL
PUI Audio, Inc.
MIC ANLG OMNI -35DB 0.382"DIA
Need more? Email Us
ECAD model for AOM-5035L-HD3-R
Analog Devices Inc.
Lowest to $0.3661
ECAD model for ADMP508ACEZ-RL
Analog Devices Inc.
Need more? Email Us
ECAD model for ADMP441ACEZ
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.9249
ECAD model for ADMP441ACEZ-RL
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $2.8878
ECAD model for ADMP421ACEZ-RL
Knowles
Need more? Email Us
ECAD model for SP0102ZE3-PB4A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1940 $65.8200
75+ $1.8007 $135.0525
115+ $1.7437 $200.5255
155+ $1.6882 $261.6710
200+ $1.6313 $326.2600
270+ $1.4631 $395.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54,200 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention