Products specifications Report Issue?

Reference Date Code 11+
Reference case MSOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 746580-KP62 MSOP8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KP62 CAD Model

Description

The KP62 is a highly versatile and efficient power management integrated circuit (PMIC) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide range of applications, from portable devices to embedded systems, offering a compact, reliable, and energy-efficient solution for power management requirements.

Key Features

  • High Efficiency: The KP62 boasts an impressive energy efficiency rate, which helps to extend the battery life of portable devices and reduce power consumption in various applications.
  • Multiple Output Channels: It features multiple output channels that can be independently controlled and configured, providing flexibility for powering different components of an electronic system.
  • Adjustable Voltage Levels: The output voltage levels can be adjusted to meet the specific needs of the application, ensuring compatibility with a wide range of devices.
  • Low Quiescent Current: The low quiescent current of the KP62 minimizes standby power losses, which is critical for battery-powered applications.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system from potential damage due to overheating.
  • Small Footprint: The compact form factor of the KP62 allows it to fit into tight spaces, making it ideal for space-constrained applications.

Applications

The KP62 is suited for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Communication Devices
  • Internet of Things (IoT) Devices

Technical Specifications

ON Semiconductor provides detailed technical specifications for the KP62, including input voltage range, output voltage range, maximum output current, efficiency rates, operational temperature range, and package type. For designers and engineers, these specifications are crucial in determining the suitability of the KP62 for their specific applications.

In summary, the KP62 from ON Semiconductor is a top-tier power management solution that combines efficiency, flexibility, and protection features to meet the demanding requirements of modern electronic devices. Its adaptability across various applications makes it an invaluable component for designers looking to optimize their power management systems.

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC CBL POF 1M / Cable Fiber Optic To 3.3' (1.0m)
Lowest to $14.4773
ECAD model for HFBR-RNS001Z
Panduit Corp
Cable 6-Fiber LSZH Singlemode 9μm OS2
Need more? Email Us
ECAD model for FSDL906
Molex, LLC
SILICA OPTICAL FIBER LOW 100UM / Polymicro Technologies™, Optical Fiber, Low OH, VIS-NIR, 100um, FIP100110125
Need more? Email Us
ECAD model for 1068000058
Essentra Components
FIBER REEL,BLK,30MM RAD,12.4MM
Need more? Email Us
ECAD model for EFA04-14-ASS
Essentra Components
STRAIN RELIEF GLAND,BLACK,PANEL
Lowest to $4.0104
ECAD model for EFA52-05-ASS
Broadcom Limited
CABLE POF BLK PLAST SIMPLEX 500M / Fiber Optic Cable Black POF 1640.4' (500.0m)
Need more? Email Us
ECAD model for HFBR-RUS500
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable 2.27mm Black 500m Medical
Need more? Email Us
ECAD model for AFBR-HUS500Z
Toshiba Semiconductor and Storage
Receiver Module Fiber Optic
Need more? Email Us
ECAD model for TORX141
ON Semiconductor
Need more? Email Us
ECAD model for DSA015

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention