Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Fairchild/ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 872316-FSD4148
Ultra Librarian 3D Model Ultra Librarian FSD4148 CAD Model

Description

The FSD4148 is a DC DC switching regulator integrated circuit (IC) designed for power management applications. It features a bulk package and is suitable for various power management applications. With its efficient voltage regulation capabilities, it is ideal for use in power supplies, battery chargers, and other electronic devices.

You May Also Be Interested in

Taiwan Semiconductor
Schottky Diodes & Rectifiers 1A, 40V, Schottky Rectifier
Lowest to $0.0642
ECAD model for SS14LS RVG
Toshiba Semiconductor and Storage
Rectifiers Diode Hi Efficiency 200V 5A
Lowest to $8.8626
ECAD model for CLH05(TE16L,Q)
Infineon Technologies
Varactor Diodes TV & SAT TUNER DIODE
Need more? Email Us
ECAD model for BB 555-02V H7912
Taiwan Semiconductor
DIODE SCHOTTKY 200V 3A SOD123W
Need more? Email Us
ECAD model for SS320LWH
Microsemi Corporation
Bridge Rectifiers
Lowest to $4.2767
ECAD model for PD70224ILQ
Shindengen
Rectifiers Fast Recovery Diode Axial
Need more? Email Us
ECAD model for D1NL40U-5060
Vishay
DIODE ARR SCHOT 150V 20A TO2203
Lowest to $2.7490
ECAD model for VS-40CTQ150-M3
ON Semiconductor
SWITCHING REGULATOR / Switching Regulator IC Output
Need more? Email Us
ECAD model for FSD4148
Infineon Technologies
Small Signal Switching Diodes AF DIGITAL TRANSISTOR
Need more? Email Us
ECAD model for BAV 99S H6327

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention