EN
  • EN
  • DE

LA4160-E

Part No LA4160-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Special Purpose
Description AUDIO SYSTEM AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Amplifier
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-DIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 922674-LA4160-E
Ultra Librarian 3D Model Ultra Librarian LA4160-E CAD Model

Description

ON Semiconductor LA4160-E Audio Power Amplifier

The LA4160-E from ON Semiconductor is a high-quality audio power amplifier designed to provide reliable and efficient performance for a wide range of audio applications. This integrated circuit is engineered to deliver excellent sound quality with minimal distortion and noise, making it an ideal choice for consumer electronics, automotive audio systems, and other applications requiring robust audio amplification.

Key Features

  • Amplifier Class: The LA4160-E operates as a Class AB amplifier, offering a good balance between efficiency and linearity, which is essential for high-fidelity audio reproduction.
  • Output Power: This amplifier is capable of delivering a substantial output power level, making it suitable for driving a range of speaker loads with clarity and strength.
  • Low Distortion: ON Semiconductor has designed the LA4160-E with low harmonic distortion, ensuring that the audio output is clean and true to the original source.
  • Wide Supply Voltage Range: The device supports a broad range of supply voltages, providing flexibility in various application designs and ensuring stable operation under different power conditions.
  • Thermal Protection: The LA4160-E includes built-in thermal protection features to prevent overheating, thereby extending the lifespan of the amplifier and maintaining safe operation.

Applications

The versatility of the LA4160-E makes it suitable for a variety of audio applications, including:

  • Home audio systems
  • Automotive audio
  • Portable audio devices
  • Public address systems
  • Hi-Fi components

Product Specifications

Parameter Value Product Category Audio Amplifiers Manufacturer ON Semiconductor Part Number LA4160-E RoHS Compliant

With its robust design and superior audio performance, the LA4160-E from ON Semiconductor stands out as a top choice for designers and engineers looking to create high-quality audio solutions.

You May Also Be Interested in

MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6805 $57.8425
210+ $0.5585 $117.2850
325+ $0.5410 $175.8250
445+ $0.5236 $233.0020
575+ $0.5061 $291.0075
765+ $0.4538 $347.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess