The MM3Z12-S4032 from STMicroelectronics is a precision voltage regulator designed for optimal performance in a wide range of electronic applications. This component is part of the high-quality Zener diode series, offering a nominal Zener voltage of 12V with a standard tolerance of 5%. It is a surface-mount device (SMD) that comes in a compact SOD-323 package, ensuring space efficiency on printed circuit boards (PCBs).
Key Features
- Stable Zener Voltage: With a 12V nominal Zener voltage, the MM3Z12-S4032 provides a reliable reference voltage for various circuits.
- Low Leakage Current: This component ensures minimal leakage current, thereby enhancing the overall efficiency of the circuit.
- High Surge Capability: It is capable of withstanding surge currents, making it suitable for applications that may experience transient over-voltage conditions.
- Compact Footprint: The SOD-323 package is designed for space-saving on PCBs, making it ideal for high-density electronic designs.
Applications
The MM3Z12-S4032 is versatile and can be used in a variety of electronic circuits, including:
- Voltage regulation modules
- Over-voltage protection circuits
- Power management systems
- Consumer electronics
- Industrial control systems
Technical Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
12V
Package
SOD-323
Power Dissipation (P<sub>D)
300mW
Operating Temperature Range
-55°C to +150°C
With its robust design and reliable performance, the MM3Z12-S4032 from STMicroelectronics is a great choice for designers looking for a stable voltage regulator in their electronic projects. Its compliance with industry-standard specifications ensures compatibility with a wide array of devices and systems.