EN
  • EN
  • DE

WS27C256L-12TMB

Part No WS27C256L-12TMB
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Military 32K x 8 CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280574-WS27C256L-12TMB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS27C256L-12TMB CAD Model

Description

STMicroelectronics WS27C256L-12TMB Product Overview

The WS27C256L-12TMB is a high-speed, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from STMicroelectronics, renowned for its reliable and advanced semiconductor solutions. This product offers a robust storage solution with a 256 kilobit capacity, ideal for applications requiring fast access to non-volatile memory.

Key Features

  • Memory Capacity: The device boasts a 256K (32K x 8) bit structure, providing ample space for firmware storage, device configuration, or boot code in various applications.
  • Access Time: With an impressive access time of 120 ns, the WS27C256L-12TMB facilitates quick data retrieval, enhancing the performance of embedded systems.
  • Operating Voltage: It operates within a range of 4.5V to 5.5V, making it compatible with standard 5V systems and ensuring easy integration into existing designs.
  • Low Power Consumption: The device is designed for energy efficiency, which is crucial for battery-powered and portable devices, where power conservation is a priority.
  • Temperature Range: Reliable performance is guaranteed with an operating temperature range of 0°C to 70°C, suitable for commercial-grade applications.
  • Packaging: The WS27C256L-12TMB is available in a 28-pin DIP (Dual In-line Package), which is widely used and allows for straightforward PCB (Printed Circuit Board) mounting.

Applications

The versatility of the WS27C256L-12TMB makes it an excellent choice for a wide array of applications, including:

  • Embedded systems
  • Microcontroller units (MCUs)
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Personal computers and peripherals

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The WS27C256L-12TMB EEPROM is manufactured with the industry's highest standards, ensuring reliability and longevity for critical applications. Users can trust this memory component to offer consistent performance and maintain data integrity over its operational lifespan.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the WS27C256L-12TMB from STMicroelectronics is a dependable and efficient choice for your non-volatile memory needs.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess