EN
  • EN
  • DE

74LX1G04BJR

Part No 74LX1G04BJR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description LOW VOLTAGE CMOS SINGLE INVERTER WITH 5V TOLERANT INPUT | IC INVERTER 1CH 1-INP 4FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 1
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay at V, Max CL 4.2ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 4-FlipChip (1.07x1.07)
Manufacturer Package 4-WFBGA, FCBGA
Family Part Number 74LX1G04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133408-74LX1G04BJR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LX1G04BJR CAD Model

Description

STMicroelectronics 74LX1G04BJR - High-Speed CMOS Logic Single Inverter

The 74LX1G04BJR is a cutting-edge logic inverter device manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is a part of the 74LX series, which is known for its high-speed CMOS logic operations. The 74LX1G04BJR is designed to offer optimal performance for a wide range of applications that require logic inversion functions.

With its single inverter gate, the 74LX1G04BJR is ideal for implementing the NOT function in digital circuits. The inverter takes a single input signal and outputs the inverse value, which is a fundamental operation in digital electronics. Its high-speed operation ensures that it can keep up with the demands of modern high-frequency digital systems.

The device comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. Despite its small size, it does not compromise on performance or reliability. The 74LX1G04BJR operates over a broad voltage range from 1.65V to 5.5V, allowing it to be used in various logic level environments. This wide operating range also makes it compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing systems without the need for additional level shifting components.

Key features of the 74LX1G04BJR include its low power consumption, which is critical for battery-operated and power-sensitive designs. The device also exhibits a high noise immunity, ensuring stable operation even in electrically noisy environments. Furthermore, the input is tolerant to 5V, which provides additional flexibility in mixed-voltage applications.

STMicroelectronics has designed the 74LX1G04BJR with an emphasis on robustness. It offers ESD (Electrostatic Discharge) protection, safeguarding the device during handling and operation. This feature is particularly important in industrial applications where ESD events are common.

In summary, the 74LX1G04BJR from STMicroelectronics is a high-performance, versatile logic inverter that is perfect for a variety of electronic designs requiring efficient logic inversion. Its small package, broad voltage range, and low power consumption make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5871 $58.7100
240+ $0.4818 $115.6320
375+ $0.4668 $175.0500
515+ $0.4516 $232.5740
665+ $0.4366 $290.3390
890+ $0.3915 $348.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess