EN
  • EN
  • DE

M74HC86B1

Part No M74HC86B1
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 19ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 207192-M74HC86B1
Ultra Librarian 3D Model Ultra Librarian M74HC86B1 CAD Model

Description

The M74HC86B1 from STMicroelectronics is a high-speed CMOS quad exclusive-OR gate fabricated with silicon gate C2MOS technology. It has four independent exclusive-OR gates, each with two inputs and one output. The M74HC86B1 is designed for use in a variety of digital circuits, including arithmetic circuits, data processing units, and code converters.

The M74HC86B1 features high-speed operation, with a typical propagation delay of 10 ns. It also has low power consumption, with a typical supply current of 20 µA per gate. The M74HC86B1 is available in a variety of packages, including the 14-pin DIP, the 14-pin SOIC, and the 14-pin TSSOP.

Features

  • High speed operation: 10 ns typical propagation delay
  • Low power consumption: 20 µA typical supply current per gate
  • Wide operating voltage range: 2 V to 6 V
  • High noise immunity: VNIH = VNIL = 28% VCC (min.)
  • Standard 14-pin DIP, SOIC, and TSSOP packages

Applications

  • Arithmetic circuits
  • Data processing units
  • Code converters
  • Parity generators
  • Comparators
  • Digital filters
  • Oscillators
  • Frequency dividers
  • Logic circuits

Description

The M74HC86B1 is a quad exclusive-OR gate. An exclusive-OR gate is a digital logic gate that produces a high output (1) only if one of its inputs is high (1) and the other input is low (0). If both inputs are high (1) or both inputs are low (0), the output will be low (0).

The M74HC86B1 has four independent exclusive-OR gates, each with two inputs and one output. The inputs of each gate are labeled A and B, and the output is labeled Y. The output of each gate is calculated using the following equation:

Y = A XOR B

where XOR is the exclusive-OR operator. The exclusive-OR operator is defined as follows:

A XOR B = (A AND NOT B) OR (NOT A AND B)

The M74HC86B1 can be used to implement a variety of digital circuits, including arithmetic circuits, data processing units, and code converters. For example, the M74HC86B1 can be used to implement a half adder, which is a circuit that adds two one-bit numbers and produces a two-bit sum.

The M74HC86B1 is also useful for parity generation and checking. Parity is a technique used to detect errors in data transmission. To generate parity, the M74HC86B1 can be used to calculate the exclusive-OR of all of the bits in a data word. The result is then transmitted along with the data word. When the data word is received, the parity bit can be used to check for errors. If the parity bit does not match the calculated parity bit, then an error has occurred.

The M74HC86B1 is a versatile and powerful logic gate that can be used to implement a variety of digital circuits. It is ideal for use in a wide range of applications, including arithmetic circuits, data processing units, code converters, parity generators, comparators, digital filters, oscillators, frequency dividers, and logic circuits.

Example

The following example shows how to use the M74HC86B1 to implement a half adder:

A    B    Y
--   --   --
0    0    0
0    1    1
1    0    1
1    1    0

The half adder circuit adds two one-bit numbers A and B and produces a two-bit sum Y and carry-out bit C. The carry-out bit is generated when the sum of A and B is greater than or equal to 2.

The following table shows the truth table for the half adder circuit:

A    B    Y    C
--   --   --   --
0    0    0    0
0    1    1    0
1    0    1    0
1    1    0    1

The half adder circuit can be implemented using a single M74HC86B1 chip. The inputs A and B of the first exclusive-OR gate are connected to the two one-bit numbers that are being added. The output Y of the first exclusive-OR gate is connected to the sum bit of the half adder circuit. The output of the second exclusive-OR gate is connected to the carry-out bit of the half adder circuit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5156 $57.8588
56+ $2.0651 $115.6456
87+ $2.0005 $174.0435
120+ $1.9358 $232.2960
155+ $1.8711 $290.0205
207+ $1.6771 $347.1597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess