EN
  • EN
  • DE

74AC16646DLR

Part No 74AC16646DLR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Win Source Part Number 1164030-74AC16646DLR
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC16646DLR CAD Model

Description

74AC16646DLR - Texas Instruments

The 74AC16646DLR is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with the precision and reliability that is synonymous with their products. This integrated circuit is part of the 74AC series, known for its advanced high-speed CMOS technology. It is an essential component for applications requiring the bidirectional transmission of data on a multiplexed bus.

Key Features:

  • High-Speed Data Transfer: The 74AC16646DLR is capable of transferring data at high speeds, which is ideal for systems that require fast data throughput.
  • 16-Bit Bidirectional Interface: This device provides a 16-bit interface, allowing for the simultaneous bidirectional transfer of data, which enhances the efficiency of communication between data buses.
  • Bus-Hold Data Inputs: It includes bus-hold data inputs that eliminate the need for external pull-up/pull-down resistors, simplifying the design and reducing the overall component count.
  • Flow-Through Architecture: The flow-through pinout arrangement facilitates easy PCB layout by placing the inputs and outputs near to each other, thus reducing the length of signal traces and minimizing signal delays.
  • Output Drive Capability: The device can drive up to 24mA at the outputs, providing good signal integrity even with capacitive loads.
  • Power-Off Protection: Inputs and outputs are protected against damage due to high static voltages or electric fields, making it more robust for industrial applications.
  • Low Power Consumption: It operates with a low power consumption, which is critical for portable and battery-powered devices.

Applications:

The versatility of the 74AC16646DLR makes it suitable for a wide range of applications, including:

  • Communication systems
  • Data acquisition systems
  • Microprocessor or microcontroller bus interfaces
  • Memory switching
  • Peripheral driving

Overall, the 74AC16646DLR from Texas Instruments is an excellent choice for designers looking for a reliable and high-performance bus transceiver. Its advanced features and robust design ensure that it can meet the needs of even the most demanding data communication and processing tasks.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess