Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 90MHz
Max Propagation Delay @ V, Max CL 32ns @ 6V, 150pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 038307-M74HC574RM13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC574RM13TR CAD Model

Description

STMicroelectronics M74HC574RM13TR Product Overview

The M74HC574RM13TR from STMicroelectronics is a high-speed CMOS octal D-type flip-flop with 3-state outputs, designed to operate in a wide range of applications from storage registers to system clock drivers. This integrated circuit is a significant component in digital electronics, offering a reliable solution for data transfer and storage operations.

Key Features

  • Advanced High-Speed CMOS Technology: The M74HC574RM13TR is built using advanced high-speed CMOS technology, ensuring fast switching speeds and low power consumption.
  • Eight D-Type Flip-Flops: With eight edge-triggered flip-flops, the device provides ample storage capability for digital bits, with the ability to handle data in parallel form.
  • 3-State Outputs: The 3-state output configuration allows for multiple devices to be connected to a common bus, facilitating bus-oriented applications without the risk of bus contention.
  • Optimized Power Dissipation: This device is designed to have a low power dissipation, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: The M74HC574RM13TR operates over a wide voltage range from 2V to 6V, providing flexibility across different power environments and compatibility with TTL levels.
  • High Noise Immunity: The device features a high level of immunity to electrical noise, which is critical for maintaining data integrity in electrically noisy environments.
  • Surface-Mount Package: The flip-flop comes in a surface-mount package, specifically in a TSSOP20 package, making it suitable for automated assembly processes and compact PCB designs.

Applications

The versatility of the M74HC574RM13TR allows it to be used in a multitude of applications, including:

  • Buffer storage
  • Data storage
  • Shift registers
  • System clock drivers
  • Communication systems
  • Microprocessor support circuits

The M74HC574RM13TR from STMicroelectronics represents a blend of performance, reliability, and flexibility, making it an essential component for designers looking to create robust digital systems. Its wide acceptance in the industry is a testament to its functionality and the quality one can expect from STMicroelectronics products.

You May Also Be Interested in

ON Semiconductor
J-K FLIP-FLOP / Flip Flop Element Bit
Lowest to $7.5301
ECAD model for SN54LS112AJ
ON Semiconductor
IC D-TYPE POS TRG DUAL 14TSSOP / Flip Flop Element Bit
Lowest to $0.1630
ECAD model for MC74AC74DT
ON Semiconductor
IC FLIP FLOP JK ECL 5V HS 8SOIC
Lowest to $3.4218
ECAD model for MC10EL35D
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Lowest to $3.9185
ECAD model for SN54S74J
Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54ALS273J
ON Semiconductor
IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $14.6688
ECAD model for MC100LVEL29DWR2G
ON Semiconductor
FLIP FLOP JK-MASTER-SLAVE TYPE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10135L
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10176P
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-T
Lowest to $37.4518
ECAD model for SNJ54AC74W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention