EN
  • EN
  • DE

STPS2H100AY

Part No STPS2H100AY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 2A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 790mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 100V
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 1103777-STPS2H100AY
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS2H100AY CAD Model

Description

STPS2H100AY - High Voltage Power Schottky Rectifier

The STPS2H100AY is a robust and efficient power Schottky rectifier designed and manufactured by STMicroelectronics. This semiconductor device is specifically engineered to cater to applications that demand high voltage capabilities and superior switching performance. Its primary function is to convert alternating current (AC) into direct current (DC), making it an essential component in power supply units, DC-DC converters, and high-frequency inverters.

Key Features

  • Voltage Rating: The STPS2H100AY has a repetitive peak reverse voltage (V<sub>RRM) of 100V, making it suitable for high-voltage operations.
  • Forward Current: It offers a high average forward current (I<sub>F(AV)) of up to 2A, ensuring efficient handling of continuous current flow.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop (V<sub>F), which enhances overall system efficiency by minimizing power loss during conduction.
  • High Junction Temperature: With an operating junction temperature range (T<sub>j) from -40°C to +150°C, the STPS2H100AY is designed to withstand extreme thermal conditions.
  • Package: It is available in the AY package, which is a high-reliability automotive-grade package that ensures robustness and durability in harsh environments.

Applications

The STPS2H100AY is versatile and can be used in a variety of applications, including but not limited to:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Reverse battery protection circuits
  • Motor control circuits
  • Automotive applications requiring high reliability

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STPS2H100AY is no exception, as it is manufactured with stringent quality control processes. The device is also compliant with automotive industry standards, ensuring reliability and performance in critical automotive systems.

In summary, the STPS2H100AY from STMicroelectronics is a high-voltage, high-efficiency power Schottky rectifier that is ideal for a wide range of applications. Its superior switching capabilities, combined with a robust design, make it a preferred choice for engineers and designers looking for reliable and efficient power rectification solutions.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1480 $50.3200
825+ $0.1215 $100.2375
1,275+ $0.1177 $150.0675
1,760+ $0.1139 $200.4640
2,275+ $0.1101 $250.4775
3,040+ $0.0987 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess