Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 308951-M74HC368BI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC368BI CAD Model

Description

STMicroelectronics M74HC368BI Product Overview

The M74HC368BI is a high-speed CMOS hex inverting buffer/line driver designed to interface with standard logic families. Manufactured by STMicroelectronics, this device is part of their HC (High-speed CMOS) series, which is well-known for combining the speed of LSTTL with the low power consumption of CMOS technology.

This particular buffer/line driver features six independent inverting buffers with 3-state outputs, which are essential for driving bus lines or buffer memory address registers. The 3-state outputs ensure that multiple outputs can be connected to a common bus without causing contention, as the outputs can be put in a high-impedance state.

Key Features

  • Logic Type: Hex Inverting Buffers/Line Drivers with 3-State Outputs
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic levels and providing users with a flexible design for interfacing with both 5V and lower voltage systems.
  • High-Speed Performance: The M74HC368BI is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.
  • Low Power Consumption: The CMOS technology used in this device allows for a significant reduction in power consumption compared to traditional TTL devices, without sacrificing speed.
  • Compatibility: It is designed to be compatible with LSTTL outputs, which allows for easy integration into existing designs.
  • Package: The device comes in a standard 16-pin plastic DIP package, making it suitable for through-hole mounting on printed circuit boards.

Applications

The M74HC368BI is suitable for a wide range of applications, including:

  • Bus driving where high current sinking capability is required
  • Memory address driving
  • Buffering for data transmission lines
  • Control systems
  • Logic level shifting

With its robust design and compatibility with various logic families, the M74HC368BI from STMicroelectronics is an excellent choice for designers looking for a reliable and versatile hex inverting buffer/line driver for their digital applications.

You May Also Be Interested in

Renesas Electronics America
IC Bi-direct Trscvr 16 Bit 48SSOP
Need more? Email Us
ECAD model for IDT74FCT162245ATPVG8
Texas Instruments
IC BUF NON-INVERT 5.25V 20SSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Lowest to $0.5466
ECAD model for CY74FCT2541TQCT
Texas Instruments
IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Need more? Email Us
ECAD model for CY74FCT16543TPVC
Texas Instruments
3.3-V ABT 16-BIT BUFFERS/DRIVERS
Need more? Email Us
ECAD model for SN74LVTH16241DGGR
Texas Instruments
IC REGISTERED TRANSCVR 24TSSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TSSOP T/R
Lowest to $1.5071
ECAD model for SN74LVC543APWT
Renesas Electronics America
IC BUFFER INVERT 5.25V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Need more? Email Us
ECAD model for 74FCT240ATPYG
Texas Instruments
IC BUS BUFF TRI-ST QD 14SOIC / Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SOIC T/R
Need more? Email Us
ECAD model for SN74ABT126DRG4
Texas Instruments
IC BUFF/DVR TRI-ST 10BIT 24TSSOP / Buffer/Line Driver 10-CH Non-Inverting 3-ST CMOS 24-Pin TSSOP T/R
Lowest to $0.8554
ECAD model for SN74LVC827APWT
Renesas Electronics America
IC Buff Dvr 16 Bit N-inv 48TSSOP
Lowest to $1.0969
ECAD model for IDT74FCT163244CPAG8

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.9004 $107.8008
3+ $44.2269 $132.6807
5+ $42.8440 $214.2200
7+ $41.4625 $290.2375
9+ $40.0809 $360.7281
11+ $35.9336 $395.2696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention