Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-UFBGA
Case / Package 100-UFBGA (7x7)
Family Name STM32F411
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2496
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898162-STM32F411VCH6
Ultra Librarian 3D Model Ultra Librarian STM32F411VCH6 CAD Model

Description

STM32F411VCH6 Microcontroller - STMicroelectronics

The STM32F411VCH6 is a high-performance microcontroller from STMicroelectronics, designed to offer the perfect balance between power efficiency and processing capability. This microcontroller is part of the STM32F4 series, which is renowned for its advanced ARM Cortex-M4 core with a floating-point unit (FPU). It operates at frequencies up to 100 MHz, which enables the microcontroller to handle complex algorithms and demanding applications.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and frequency up to 100 MHz
  • Flash memory: 256 KB
  • SRAM: 128 KB
  • Supply voltage range: 1.7 V to 3.6 V
  • I/O pins: 100 with various communication interfaces
  • Communication interfaces: I2C, SPI, USART, and USB 2.0 Full-Speed
  • 12-bit ADC with 16 channels and 2 DAC channels
  • Advanced-control PWM timer for motor control
  • Up to 17 timers for various applications
  • Real-time clock with subsecond accuracy

The STM32F411VCH6 is equipped with a rich set of peripherals that make it ideal for a wide range of applications, including industrial control, motor drives, medical equipment, and IoT devices. Its advanced connectivity features ensure easy integration into modern communication infrastructures.

Performance and Power Efficiency

One of the standout features of the STM32F411VCH6 is its Dynamic Efficiency Line, which offers an excellent trade-off between performance and power consumption. The microcontroller's power management options, including a range of low-power modes, allow for optimized power usage in various operational states, making it suitable for battery-powered and energy-sensitive applications.

Development and Ecosystem Support

Developers can take advantage of the extensive STM32 ecosystem, which includes a variety of development tools and software libraries to streamline the development process. The STM32F411VCH6 is supported by STMicroelectronics' STM32Cube software suite, which provides a comprehensive set of middleware and examples to kickstart your projects.

With its robust feature set, the STM32F411VCH6 microcontroller stands out as a versatile and reliable choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3949 $59.1592
19+ $6.0677 $115.2863
29+ $5.8781 $170.4649
40+ $5.6885 $227.5400
51+ $5.4989 $280.4439
69+ $4.9300 $340.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 874 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention