EN
  • EN
  • DE

MC33389CDH

Part No MC33389CDH
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SYSTEM BASIS W/CAN 20-HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Applications Automotive
Interface CAN
Operating Supply Voltage 5 V ~ 18 V
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package 20-HSOP
Mounting SMD
Win Source Part Number 787740-MC33389CDH
Popularity Medium
Supply and Demand Status Balance
Family Name MC33389
Introduction Date March 17, 2003
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33389CDH CAD Model

Description

The NXP MC33389CDH is a sophisticated vehicle network interface designed for automotive applications. This robust component offers a seamless interface between the vehicle's on-board microcontroller and the network bus, providing reliable communication within the car's electronic systems.

Key Features

  • High-Speed CAN Interface: The MC33389CDH comes equipped with a high-speed Controller Area Network (CAN) interface that supports the ISO 11898 standard. This ensures high data integrity and noise immunity for in-vehicle communication.
  • Low Power Mode: With an emphasis on power efficiency, the device features a low power mode that significantly reduces current consumption when the network is inactive, thereby conserving the vehicle's battery life.
  • Thermal Protection: The integrated thermal protection circuit helps prevent the device from overheating, ensuring reliable performance even under harsh operating conditions typically found in automotive environments.
  • Voltage Regulator: An on-board voltage regulator provides a stable supply voltage for the transceiver and the external microcontroller, contributing to the overall reliability of the system.
  • Loss of Ground and Battery Protection: The MC33389CDH is designed to withstand the loss of ground or battery connections, which are common fault conditions in automotive electrical systems.

Applications

The NXP MC33389CDH is ideal for a wide range of automotive applications, including:

  • Engine control modules
  • Anti-lock braking systems
  • Airbag systems
  • Power steering
  • Body control modules

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the MC33389CDH is no exception. Manufactured to meet the rigorous standards of the automotive industry, this device is designed for longevity and consistent performance, contributing to the safety and reliability of the vehicle's electronic systems.

Conclusion

The NXP MC33389CDH is a versatile and essential component for any automotive electronic network. Its robust feature set ensures that it can handle the demanding requirements of in-vehicle networks, making it a top choice for automotive system designers and engineers.

You May Also Be Interested in

Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess