Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer STMicroelectronics
Win Source Part Number 306833-M48T86PCI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T86PCI CAD Model

Description

STMicroelectronics M48T86PCI - Real-Time Clock (RTC) with Battery Backup

The M48T86PCI from STMicroelectronics is a 5.0V PC real-time clock (RTC) designed to provide a comprehensive timekeeping solution for computer and embedded systems. This integrated device includes a high-precision RTC, a crystal, a power-fail detect circuit, and a battery all encapsulated in a 24-pin DIP package, ensuring long-term reliability and ease of integration into a wide range of applications.

Key Features

  • Integrated Power Supply: Comes with an embedded lithium battery that provides over 10 years of backup power, ensuring continuous timekeeping even when the main power is unavailable.
  • Accurate Timekeeping: The device maintains seconds, minutes, hours, day, date, month, and year information with automatic leap year compensation valid up to 2099.
  • Programmable Alarm: Features a programmable alarm and interrupt function that can be set to a specific time, providing a versatile trigger for system events.
  • Power-Fail Detect: The power-fail detect circuitry offers an early warning of impending power loss, allowing systems to prepare for power-down sequences.
  • Watchdog Timer: An integrated watchdog timer can be used to reset a system if it becomes unresponsive, enhancing system stability.
  • Binary or BCD Time Representation: The RTC can represent time in binary or BCD format, offering flexibility for different system requirements.

Applications

The M48T86PCI is suitable for a variety of applications that require accurate timekeeping and system management, such as:

  • Embedded systems
  • Industrial control systems
  • Network servers
  • Telecommunication equipment
  • Consumer electronics

Easy Integration

The device's 24-pin DIP (Dual In-line Package) allows for straightforward integration into system designs without the need for external components. This, combined with its low power consumption and robust feature set, makes the M48T86PCI a reliable and cost-effective choice for maintaining accurate time in electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $0.8864
ECAD model for PCF85063ATT/AJ
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10DFN
Lowest to $1.0226
ECAD model for PCF85363ATL/AX
STMicroelectronics
5.0 V and 3.3/3.0 V secure serial RTC and NVRAM supervisor with tamper detection and 128 bytes of clearable NVRAM
Lowest to $14.7468
ECAD model for M41ST87WSS6F
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
ECAD model for X1227S8I
Diodes Incorporated
IC RTC I2C SER 8SOIC T&R 2.5K / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for PT7C433833AWEX
Renesas Electronics America
Real-Time Clock/Calendar with Embedded Unique ID | IC RTC CLK/CALENDAR I2C 8-TDFN
Need more? Email Us
ECAD model for ISL12024IRTCZ
STMicroelectronics
5.0V, 64 Kbit (8 Kb x 8) TIMEKEEPER SRAM
Lowest to $49.3347
ECAD model for M48T58Y-70PC1
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8-MSOP
Lowest to $3.3524
ECAD model for ISL12057IUZ-T
Renesas Electronics America
Low Power RTC with Battery Backed | IC RTC EVENT REC I2C 10-MSOP
Lowest to $8.1493
ECAD model for ISL1221IUZ-T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention