EN
  • EN
  • DE

LT1187CS8#PBF

Part No LT1187CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIFFRNC ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Differential
Number of Circuits 1
-3db Bandwidth 50MHz
Slew Rate 165 V/μs
Operating Supply Current 13mA
Channel Output Current 20mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132003-LT1187CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1187CS8#PBF CAD Model

Description

Product Overview: LT1187CS8#PBF

The LT1187CS8#PBF is a high-performance, low-dropout linear regulator from Linear Technology, designed to deliver continuous output current with a minimal voltage drop. This component is housed in an 8-lead SOIC package, providing a compact solution for space-constrained applications.

Key Features

  • High Output Current: Capable of delivering up to 1.5A of continuous output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: The regulator maintains a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is small.
  • Adjustable Output: The output voltage can be set with external resistors, offering flexibility to match the voltage requirements of the connected load.
  • Stable with Low ESR Capacitors: The LT1187CS8#PBF is stable with ceramic, tantalum, or aluminum electrolytic capacitors, giving designers the freedom to choose the best capacitor for their application based on size, cost, and performance.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the reliability and longevity of the device.
  • Overcurrent Protection: The built-in current limit feature protects the regulator and the load from damage due to excessive current draw.

Applications

The LT1187CS8#PBF is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Microprocessor Supply
  • Post-Regulation for Switching Supplies
  • Battery-Powered Equipment
  • Linear Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1187CS8#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments.

Environmental Compliance

The LT1187CS8#PBF is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This makes it an environmentally-friendly choice for manufacturers looking to reduce their ecological footprint.

In summary, the LT1187CS8#PBF linear regulator from Linear Technology is a robust, adaptable, and efficient solution for a wide range of power regulation needs, combining high output current capability with low dropout performance and comprehensive protection features.

You May Also Be Interested in

Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.1270 $100.2540
3+ $41.1307 $123.3921
5+ $39.8452 $199.2260
6+ $38.5597 $231.3582
8+ $37.2742 $298.1936
11+ $33.4188 $367.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess