EN
  • EN
  • DE

M74HC280B1R

Part No M74HC280B1R
Manufacturer STMicroelectronics
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GENERATOR 9-BIT 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Parity Generator 9-Bit 14-DIP
Manufacturer STMicroelectronics
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-DIP
Family Name 74HC280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-1815-5-NDR, 497-1815-5, -497-1815-5, 1805-M74HC280B1R
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924957-M74HC280B1R
Ultra Librarian 3D Model Ultra Librarian M74HC280B1R CAD Model

Description

The M74HC280B1R is an integrated circuit manufactured by STMicroelectronics, renowned for its high-quality semiconductor products. This particular chip belongs to the 74HC series, which is a family of high-speed CMOS devices designed to offer both the speed of LSTTL (Low Power Schottky TTL) and the low power consumption of CMOS technology.

Key Features

  • Logic Type: Parity Generator/Checker
  • Supply Voltage Range: 2V to 6V, accommodating a wide range of applications and ensuring compatibility with both TTL and CMOS logic levels.
  • High-Speed Operation: Comparable to LSTTL with significantly reduced power consumption.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which is quite impressive for a CMOS device.
  • Pin Configuration: The device comes in a 14-pin package, providing a compact solution for circuit designs.
  • Low Quiescent Current: Ideal for battery-powered devices due to minimal power drain when the device is not switching.

Applications

The M74HC280B1R is versatile and can be used in various applications. Its primary function as a 9-bit parity generator/checker makes it suitable for use in digital systems where error detection is crucial, such as:

  • Data communication systems
  • Data storage devices
  • Computing systems requiring data integrity
  • Portable electronics where power efficiency is essential

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The M74HC280B1R is no exception, undergoing rigorous testing to ensure it performs to specifications under various conditions. Customers can trust this device for critical applications where consistent performance is a must.

You May Also Be Interested in

National Semiconductor (TI)
PARITY GENERATOR/CHECKER, TTL
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $1.0093
Rochester Electronics
TIME BASE GENERATOR CMOS PDIP14
Need more? Email Us
Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
SMSC Corporation
DOT MATRIX CHARACTER GENERATOR
Need more? Email Us
National Semiconductor (TI)
PARITY GENERATOR/CHECKER, TTL/H/
Need more? Email Us
National Semiconductor (TI)
LOGIC CIRCUIT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8191 $61.4325
175+ $0.6722 $117.6350
270+ $0.6512 $175.8240
370+ $0.6302 $233.1740
475+ $0.6091 $289.3225
635+ $0.5461 $346.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess