EN
  • EN
  • DE

MC10H160P

Part No MC10H160P
Manufacturer ON Semiconductor
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHKER 12-BIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Parity Generator 12-Bit 16-PDIP
Manufacturer ON Semiconductor
Series 10H
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 75°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MC10H160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883258-MC10H160P
Ultra Librarian 3D Model Ultra Librarian MC10H160P CAD Model

Description

The MC10H160P is a high-performance integrated circuit produced by ON Semiconductor, designed to cater to the demanding requirements of advanced digital systems. This versatile device is part of the 10H series of high-speed logic gates, which are well-suited for applications requiring fast switching and precise timing control.

Key Features

  • Logic Type: The MC10H160P is a Binary to 1-of-8 Decoder/Demultiplexer, which is crucial for converting binary inputs into one-of-eight outputs, allowing for efficient data distribution and management within digital circuits.
  • High Speed: With its ability to operate at high speeds, this component is ideal for high-frequency applications, ensuring minimal propagation delay and maximum system performance.
  • Power Supply: The device typically operates on a standard ECL 10 power supply voltage, which is characteristic of the 10H series, offering a balance between speed and power consumption.
  • Temperature Range: It is designed to function within a broad temperature range, making it suitable for industrial applications where temperature conditions may vary.
  • Package Type: The MC10H160P is available in a PDIP-16 package, which is a dual in-line package that is easy to handle and integrate into a wide variety of circuit boards.

Applications

The MC10H160P is a flexible component that can be used in numerous applications where decoding and demultiplexing are required. It is particularly useful in:

  • High-speed digital systems
  • Communication infrastructure
  • Data processing units
  • Complex computing systems
  • Instrumentation and test equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC10H160P is no exception. Each device undergoes rigorous testing to ensure it meets the high standards set by ON Semiconductor, guaranteeing performance and durability in a wide range of operating conditions.

Conclusion

In conclusion, the MC10H160P from ON Semiconductor is a robust and reliable choice for designers who need a high-speed binary to 1-of-8 decoder/demultiplexer. Its compatibility with ECL 10 logic levels, along with its high-speed operation and versatility in various applications, makes it a valuable component in the field of digital electronics.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, 12-BIT
Lowest to $2.0692
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, F/FAST
Need more? Email Us
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2243 $62.2430
23+ $5.1072 $117.4656
36+ $4.9476 $178.1136
49+ $4.7879 $234.6071
63+ $4.6285 $291.5955
84+ $4.1496 $348.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess