EN
  • EN
  • DE

M74HC20B1R

Part No M74HC20B1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 14ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 073023-M74HC20B1R
Ultra Librarian 3D Model Ultra Librarian M74HC20B1R CAD Model

Description

Overview of Product M74HC20B1R from STMicroelectronics

The M74HC20B1R is a high-speed CMOS Dual 4-Input NAND Gate IC produced by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is designed to operate with a power supply range of 2V to 6V, making it suitable for a wide array of applications that range from consumer electronics to industrial control systems.

Key Features

  • Logic Type: Dual 4-Input NAND Gate
  • Package: The device comes in a DIP-14 (Dual In-line Package) which is easy to handle and suitable for breadboards and sockets.
  • Supply Voltage Range: 2V to 6V, accommodating various levels of signal voltages and making it versatile for different logic circuits.
  • High-Speed: The M74HC20B1R boasts a balanced propagation delay and transition times, ensuring high-speed operation for critical applications.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is crucial for battery-powered devices.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of noise immunity, which is essential for stable operation in electrically noisy environments.
  • Fan-Out Capability: It can drive up to 10 LSTTL loads, which means it can control multiple inputs or outputs without signal degradation.

Applications

The M74HC20B1R is suitable for a broad range of applications due to its versatility and performance. It can be used in:

  • Logic switching circuits
  • Signal processing
  • Computer logic
  • Control systems
  • Function generators

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HC20B1R is no exception, as it is manufactured under stringent conditions that ensure its reliability and durability over time. Customers can trust this component to perform consistently in a variety of operating conditions.

Conclusion

In summary, the M74HC20B1R from STMicroelectronics is a robust and reliable component that provides the functionality of Dual 4-Input NAND Gates with the advantages of CMOS technology. Its wide supply voltage range, high-speed operation, and low power consumption make it an excellent choice for designers looking for efficient and effective logic solutions.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2594 $57.8158
18+ $6.7775 $121.9950
27+ $6.5662 $177.2874
37+ $6.3537 $235.0869
48+ $6.1423 $294.8304
63+ $5.5070 $346.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess