Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132249-74HCT4514D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4514D CAD Model

Description

Product Overview: NXP 74HCT4514D

The NXP 74HCT4514D is a high-performance integrated circuit that belongs to the 74HCT family, known for its compatibility with TTL (Transistor-Transistor Logic). This particular chip is a 4-to-16 line decoder/demultiplexer with input latches. It features a 16-bit memory that is ideal for applications requiring the selection or activation of multiple outputs.

Key Features

  • Logic Type: Decoder / Demultiplexer
  • Input Type: Latched
  • Output Current: 25 mA
  • Propagation Delay Time: 19 ns
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24

Functional Description

The 74HCT4514D is designed with 4 binary input lines that are latched on the positive-going edge of the latch enable (LE) signal. The device converts the 4-bit input to one of 16 mutually exclusive outputs when the enable (E) input is LOW. The demultiplexing function is performed by using the E input as data input and the 4-bit select input as addressing which then determines which one of the 16 outputs will carry a HIGH level.

Applications

This versatile decoder/demultiplexer can be used in a wide range of applications, including:

  • Memory address decoding
  • Data routing
  • Control signal generation
  • PLD programming
  • LED display driving

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74HCT4514D is manufactured in a SOIC-24 package, ensuring robustness and ease of integration into various circuit boards. The device is designed to operate over a wide range of temperatures, making it suitable for industrial-grade applications.

Environmental Compliance

The 74HCT4514D complies with various environmental regulations, including RoHS. This reflects NXP's dedication to environmental sustainability while providing advanced electronic components.

You May Also Be Interested in

National Semiconductor (TI)
Adjustable Precision Zener Shunt Regulator
Need more? Email Us
ECAD model for 431BIM
Advanced Micro Devices
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $3.6557
ECAD model for AM29LV160BB-120EC
Analog Devices Inc.
Quad Precision, Low Cost, High Speed, BiFET Op Amp
Need more? Email Us
ECAD model for AD713TQ
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER | IC TXRX NON-INVERT 3.6V 48TSSOP
Need more? Email Us
ECAD model for 74ALVCH162245PAG
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
Analog Devices Inc.
Complete 12-Bit 1.5/3.0/10.0 MSPS Monolithic A/D Converters
Lowest to $72.2527
ECAD model for AD9223
Fuji Electric
1200V / 400A 1 in one-package IGBT Module
Lowest to $120.3048
ECAD model for 1MBI400S-120
ON Semiconductor
8-Bit Serial-In, Parallel-Out Shift Register | IC SHIFT REGISTER 8BIT 14TSSOP
Lowest to $1.0557
ECAD model for 74VHC164MTC
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.3449
ECAD model for 74HCT393

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention