EN
  • EN
  • DE

TL7705AIP

Part No TL7705AIP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V SUPPLY MONITOR 8-DIP / Processor Supervisor 4.55V 1 Active High/Active Low 8-Pin Mini-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 1 μs Maximum Propagation Delay
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 032514-TL7705AIP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TL7705A
Introduction Date August 23, 1996
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TL7705AIP CAD Model

Description

Product Overview: Texas Instruments TL7705AIP

The TL7705AIP from Texas Instruments is a highly reliable supply-voltage supervisor designed for use in a wide range of applications that require voltage monitoring and processor supervisory functions. This integrated circuit (IC) provides the necessary features to ensure that microprocessors (µP) or digital systems operate correctly during power-up, operation, and power-down states.

Key Features

  • Supply Voltage Range: The TL7705AIP operates over a supply voltage range of 4.5V to 18V, making it versatile for various applications and compatible with many digital systems and microprocessors.
  • Power-On Reset Generator: The device includes an automatic power-on reset generator that ensures a proper start-up sequence for the microprocessor by holding the reset line active for a sufficient duration after power-up.
  • Programmable Reset Pulse Delay: The reset pulse delay is programmable by an external capacitor, which allows designers to tailor the reset timing to specific system requirements.
  • Low Power Consumption: With its low power consumption, the TL7705AIP is an excellent choice for power-sensitive applications, contributing to overall system power efficiency.
  • High Precision Voltage Sensor: The high precision voltage sensor monitors the supply voltage and ensures that the outputs are in the correct state in response to supply voltage fluctuations.
  • Temperature-Compensated Voltage Reference: The device includes a temperature-compensated voltage reference which contributes to its stable operation over varying temperatures.

Applications

The TL7705AIP is ideal for use in systems that cannot tolerate an undervoltage condition. Typical applications include:

  • Microprocessor or microcontroller-based systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial control systems
  • Automotive systems

Package and Reliability

The TL7705AIP is offered in an 8-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting, providing robust handling and ease of integration into various circuit designs. Texas Instruments ensures high reliability and performance, making the TL7705AIP a trusted choice for critical system monitoring roles.

With its comprehensive features and dependable operation, the TL7705AIP from Texas Instruments stands out as a crucial component for any design requiring accurate voltage supervision to safeguard digital systems' integrity and reliability.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9650 $53.6850
21+ $4.8944 $102.7824
32+ $4.7414 $151.7248
44+ $4.5885 $201.8940
57+ $4.4355 $252.8235
76+ $3.9767 $302.2292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess