EN
  • EN
  • DE

M74HC174B1R

Part No M74HC174B1R
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop Element D-Type Bit Positive Edge 16-DIP (0.300", 7.62mm)
Manufacturer STMicroelectronics
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name 74HC174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2266-M74HC174B1R, 1805-M74HC174B1R, -497-1792-5, 497-1792-5, 497-1792-5-NDR
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857840-M74HC174B1R
Ultra Librarian 3D Model Ultra Librarian M74HC174B1R CAD Model

Description

Introduction to STMicroelectronics M74HC174B1R

The M74HC174B1R is a high-speed CMOS Hex D-Type Flip-Flop integrated circuit produced by STMicroelectronics. This device features six flip-flops with single-rail inputs and is designed for use in applications that require the capture and storage of binary data. The M74HC174B1R is part of the HC family, which means it combines silicon-gate CMOS technology with high-speed operation comparable to LSTTL. This blend of technologies allows for reduced power consumption and greater noise immunity.

Key Features

  • High-Speed Performance: The M74HC174B1R operates at high speeds, making it suitable for fast data processing tasks within electronic systems.
  • Low Power Consumption: Its CMOS technology ensures that the device has a reduced power requirement, which is crucial for battery-powered and energy-efficient applications.
  • Noise Immunity: Enhanced noise immunity is an inherent advantage of CMOS technology, ensuring reliable performance in electrically noisy environments.
  • Multiple Flip-Flops: With six D-type flip-flops, this IC can store multiple bits of information, each with its own direct clear input.
  • Compatibility: The logic level of the M74HC174B1R is compatible with standard CMOS, NMOS, and TTL logic families, allowing for easy integration into a wide variety of digital systems.

Applications

The M74HC174B1R is versatile and can be used in numerous applications, including:

  • Register for data storage
  • Buffer memory for digital systems
  • Control systems
  • Counters and dividers
  • Toggle circuits

Package and Quality

STMicroelectronics packages the M74HC174B1R in a DIP-16 (Dual In-line Package) making it easy to handle and integrate into printed circuit boards. The device is also available in other standard packaging options, ensuring flexibility for different assembly processes. STMicroelectronics is known for its commitment to quality, and the M74HC174B1R is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance.

Overall, the M74HC174B1R from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient hex D-type flip-flop IC. Its combination of speed, low power consumption, and noise immunity, along with its compatibility with various logic families, makes it a valuable component in the design of complex digital circuits.

You May Also Be Interested in

Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3761 $58.2955
375+ $0.3086 $115.7250
580+ $0.2991 $173.4780
800+ $0.2894 $231.5200
1,035+ $0.2797 $289.4895
1,385+ $0.2508 $347.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess