EN
  • EN
  • DE

Z0103MA 2AL2

Part No Z0103MA 2AL2
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 1A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.5A
Current - Gate Trigger (Igt) (Max) 3mA
Current - Hold (Ih) (Max) 7mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 037269-Z0103MA 2AL2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0103MA 2AL2 CAD Model

Description

Introducing the Z0103MA 2AL2 Triac from STMicroelectronics

The Z0103MA 2AL2 is a high-performance triac designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of ST's standard triac family, offering a practical solution for AC switching and phase control applications. The Z0103MA 2AL2 is particularly well-suited for use in a wide range of general-purpose AC switching where high surge current capability is required.

With a peak off-state voltage of 600V and a maximum on-state current of 1A, the Z0103MA 2AL2 is capable of handling moderate power loads while maintaining a compact and efficient design. Its gate trigger current (I<sub>GT) of less than 5mA makes it easy to drive directly with microcontrollers and other low-power control circuits, simplifying the design of control systems.

The device is packaged in a TO-92 package, which is widely used for small-form-factor applications and offers a good balance between thermal performance and footprint. This package allows for easy integration into a variety of circuits without the need for extensive board redesigns or complex thermal management solutions.

One of the key features of the Z0103MA 2AL2 is its enhanced noise immunity, which is critical in environments with electrical noise that could potentially trigger false switching. This robustness makes the triac a reliable choice for domestic appliances, lighting systems, and other applications where reliability and stability are essential.

STMicroelectronics has designed the Z0103MA 2AL2 with longevity in mind, ensuring that it meets stringent quality and performance standards. This dedication to quality means that designers can incorporate the Z0103MA 2AL2 into their products with confidence, knowing that it will provide consistent performance over a long operational life.

In summary, the Z0103MA 2AL2 from STMicroelectronics is a versatile and reliable triac that offers excellent performance for a wide range of AC switching applications. Its ease of use, combined with high surge current capability and noise immunity, makes it an ideal choice for designers looking to create efficient and durable products.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7501 $52.5070
165+ $0.6154 $101.5410
255+ $0.5962 $152.0310
350+ $0.5770 $201.9500
450+ $0.5577 $250.9650
600+ $0.5001 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess