EN
  • EN
  • DE

M74HC133B1R

Part No M74HC133B1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 13-INP 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 13
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 22ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Package 16-DIP (0.300", 7.62mm)
Win Source Part Number 765385-M74HC133B1R
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC133
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M74HC133B1R CAD Model

Description

STMicroelectronics M74HC133B1R Integrated Circuit

The M74HC133B1R is a high-speed CMOS 13-input NAND gate fabricated with silicon gate C2MOS technology from STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This integrated circuit is designed to offer the same high-speed performance of LSTTL combined with the true CMOS low power consumption. It is a versatile component used in a wide range of digital applications, from complex logic circuits to signal processing.

The device consists of a 13-input NAND gate, which is a fundamental building block in digital electronics. This logic gate performs the NAND operation on 13 inputs, providing an output which is the negation of the AND operation. In other words, the output of the M74HC133B1R is low only when all of its 13 inputs are high, otherwise, the output is high.

The M74HC133B1R operates on a supply voltage range from 2V to 6V, making it compatible with a variety of logic levels and suitable for interfacing with both TTL and CMOS circuits. Its low power consumption and high noise immunity are characteristic of CMOS technology, ensuring reliable performance in challenging electrical environments.

Key features of the M74HC133B1R include:

  • High-Speed: Typically 10 ns at Vcc = 5V, CL = 50pF.
  • Low Power Dissipation: Typically 20 µA at Vcc = 6V.
  • High Noise Immunity: VNIH and VNIL are equal to 28% Vcc minimum.
  • Output Drive Capability: Capable of driving 10 LSTTL loads.
  • Symmetrical Output Impedance: With IOH = IOL = 4 mA at Vcc = 4.5V.
  • Pin and Function Compatible with 74 Series Logic: Ensures easy integration into existing designs.
  • ESD Performance: HBM: 1 kV; MM: 200 V; CDM: 1 kV.

The M74HC133B1R is provided in a DIP-16 package, which is a dual in-line package making it easy to work with in prototyping, educational environments, or for direct PCB mounting in commercial applications. Its robust design and proven reliability make it an excellent choice for engineers and designers looking for a high-performance NAND gate solution.

Whether you're designing complex digital systems or simple logic gates, the M74HC133B1R from STMicroelectronics is a reliable and efficient choice that combines the best of CMOS technology with practical packaging and high-speed operation.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess