EN
  • EN
  • DE

NANDA9R4N0AZBA5F

Part No NANDA9R4N0AZBA5F
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332747-NANDA9R4N0AZBA5F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NANDA9R4N0AZBA5F CAD Model

Description

Introducing the NANDA9R4N0AZBA5F from STMicroelectronics

The NANDA9R4N0AZBA5F is a cutting-edge semiconductor product designed and manufactured by STMicroelectronics, a global leader in the electronic components industry. This product is part of STMicroelectronics' extensive NAND Flash memory lineup, known for its high reliability and performance in data storage applications.

At the heart of the NANDA9R4N0AZBA5F is an advanced NAND Flash memory chip that provides a substantial storage solution for a wide range of electronic devices. This particular model boasts a robust design that can endure the demanding conditions of industrial applications, while also being suitable for consumer electronics that require dependable and long-lasting memory storage.

Key Features:

  • High Capacity: The NANDA9R4N0AZBA5F offers a generous storage capacity, making it ideal for applications that require large amounts of data to be stored efficiently.
  • Durability: Designed to withstand rigorous usage, this NAND Flash memory chip is built to last, ensuring data integrity and retention over extended periods.
  • Speed: With fast read and write speeds, this product allows for quick data access and transfer, which is essential for high-performance computing and real-time applications.
  • Compatibility: The NANDA9R4N0AZBA5F is engineered to be compatible with a broad range of microcontrollers and processors, providing flexibility in design and integration for system developers.
  • Low Power Consumption: The device is optimized for low power usage, making it an excellent choice for portable and battery-operated devices where power efficiency is critical.

STMicroelectronics' commitment to quality is evident in the NANDA9R4N0AZBA5F, with rigorous testing and validation processes in place to ensure that each chip meets the highest standards of reliability and performance. This product is suitable for a variety of applications, including embedded systems, solid-state drives (SSDs), and other devices that require stable, high-capacity non-volatile memory.

Whether you are developing the next generation of smart devices or looking to upgrade existing systems with superior memory solutions, the NANDA9R4N0AZBA5F from STMicroelectronics is an excellent choice that combines durability, efficiency, and high performance in a single package.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess