EN
  • EN
  • DE

BTA16-800CRG

Part No BTA16-800CRG
Manufacturer STMicroelectronics
Catalog Triacs
Description 16A TRIACS / TRIAC 800V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237519-BTA16-800CRG
Popularity Medium
Supply and Demand Status Balance
Family Name BTA16-800C
Introduction Date December 06, 2000
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA16-800CRG CAD Model

Description

STMicroelectronics BTA16-800CRG Triac

The BTA16-800CRG is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This semiconductor device is well-suited for use in AC motor control, lighting control systems, and heating regulation, offering efficient and reliable performance.

With a maximum current rating of 16A, the BTA16-800CRG is capable of handling significant power levels, making it an excellent choice for medium to high power applications. The device operates at an off-state voltage of up to 800V, providing a wide margin for voltage spikes and surges, which is crucial for ensuring the longevity and stability of the triac in harsh electrical environments.

The BTA16-800CRG comes in a robust and insulated RD91 package, which not only offers compactness but also ensures safety and ease of installation. The insulation of the package allows for direct heat sink mounting without the need for additional insulation pads, simplifying assembly and reducing overall system cost.

One of the key features of this triac is its gate trigger current, which is specified to be in the range of 35mA to 50mA, depending on the junction temperature. This ensures that the device can be easily triggered with a wide range of control circuits. Additionally, the BTA16-800CRG is designed to be snubberless, which means it can operate without an external snubber circuit in most applications, further reducing component count and simplifying circuit design.

The device also boasts a high commutation capability, which is essential for applications that involve frequent switching. This ensures that the triac can handle the demands of applications such as phase control operations and motor speed controllers, where rapid switching is a common requirement.

STMicroelectronics has equipped the BTA16-800CRG with built-in over-temperature and over-current protection, enhancing the safety and reliability of the device. This feature helps to prevent damage to the triac and the controlled load, ensuring a longer operational lifespan and reduced maintenance costs.

In summary, the BTA16-800CRG from STMicroelectronics is a robust, high-performance triac that offers versatility, efficiency, and reliability for a wide range of AC power control applications.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess