Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237577-BTB20-600BWRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB20-600BWRG CAD Model

Description

The BTB20-600BWRG is a robust and versatile triac from STMicroelectronics, designed to manage AC loads in a variety of applications. This semiconductor device is capable of switching and controlling high-current loads up to 20A, with a maximum repetitive peak off-state voltage of 600V, making it suitable for a broad range of industrial, domestic, and commercial environments.

Key Features

  • High Current Rating: With a current rating of 20A, this triac can handle significant loads, making it ideal for applications such as motor control, lighting control, and heating regulation.
  • High Voltage Capability: The device can withstand voltages up to 600V, providing a wide safety margin for fluctuating network voltages and ensuring reliability in high-voltage scenarios.
  • Gate Trigger Voltage: It features a specified gate trigger voltage (VGT) that ensures consistent switching performance and reliable gate activation.
  • Snubberless Technology: The BTB20-600BWRG incorporates STMicroelectronics' snubberless technology, which enhances the commutation capabilities of the triac, making it more efficient and reducing the need for additional external circuitry.
  • Isolated Package: The triac comes in an isolated RD91 package, providing electrical insulation from the heatsink and enhancing safety during operation.

Applications

The BTB20-600BWRG triac is suitable for a wide array of applications, including:

  • Home appliances such as electric ovens, washing machines, and air conditioners.
  • Industrial tools like drills, lathes, and milling machines.
  • Lighting systems, including dimmers and automated lighting controls.
  • Motor drives and solid-state relays for precise control of AC motors.

Conclusion

The STMicroelectronics BTB20-600BWRG triac is a powerful and reliable component for designers and engineers looking to control high-power AC loads with precision and efficiency. Its high current and voltage ratings, combined with advanced snubberless technology, make it a top choice for a multitude of applications, ensuring both performance and durability.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 4A DPAK
Need more? Email Us
ECAD model for BT136S-600F,118
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127
WeEn Semiconductors
TRIAC 800V 16A D2PAK
Lowest to $1.1994
ECAD model for BTA316B-800C,118
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
WeEn Semiconductors
TRIAC 1KV 8A TO220F
Need more? Email Us
ECAD model for BTA208X-1000C0/L01
Littelfuse Inc.
TRIAC SENS GATE 400V 1A DO214
Need more? Email Us
ECAD model for Q4N3RP
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
STMicroelectronics
TRIAC 800V 4A DPAK
Lowest to $0.7976
ECAD model for ACST435-8B
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,412

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention