EN
  • EN
  • DE

M68AR024DN70ZB6T

Part No M68AR024DN70ZB6T
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829374-M68AR024DN70ZB6T
Ultra Librarian 3D Model Ultra Librarian M68AR024DN70ZB6T CAD Model

Description

The M68AR024DN70ZB6T is a high-performance, advanced memory module from STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This product is part of STMicroelectronics's extensive range of non-volatile memory devices, which are designed to provide robust storage solutions for a wide array of applications.

This particular module is a Serial NOR Flash memory device that provides a reliable means of data storage with fast read and write capabilities. It is well-suited for applications where data integrity and retention are critical. With a storage capacity of 24-Mbit, it offers sufficient space for firmware storage, configuration parameters, or any other data that requires non-volatile storage.

The M68AR024DN70ZB6T operates at a nominal supply voltage of 3V, making it compatible with a wide range of low-power electronic devices. Its operating temperature range of -40°C to +85°C ensures reliable performance even under harsh environmental conditions, which is ideal for industrial and automotive applications.

With a 70ns access time, this memory module is designed for applications that demand high-speed operation. Whether it's for booting an operating system, updating firmware, or simply storing user settings, this Flash memory provides the speed and reliability needed for efficient operation.

The M68AR024DN70ZB6T is available in an industry-standard 44-pin TSOP package, which is widely accepted in the electronics industry for its ease of integration into existing designs. This package is known for its durability and resistance to physical stress, making it an excellent choice for products that may be subject to rough handling or extreme conditions.

In summary, the M68AR024DN70ZB6T from STMicroelectronics is a robust and reliable Flash memory device that offers fast access times, a substantial storage capacity, and a wide operating temperature range. Its compatibility with low-voltage operation and industry-standard packaging makes it a versatile choice for designers in need of high-quality, non-volatile memory solutions.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess