EN
  • EN
  • DE

M5480B7

Part No M5480B7
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC LED DISPLAY DRIVER 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment
Digits or Characters 3.5 Digits
Operating Supply Current 7mA
Supply Voltage - Operating 4.75 V to 13.2 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 072989-M5480B7
Ultra Librarian 3D Model Ultra Librarian M5480B7 CAD Model

Description

The M5480B7 is a cutting-edge integrated circuit designed and manufactured by the renowned semiconductor company, STMicroelectronics. Known for its high reliability and efficiency, this product is a staple in the realm of digital electronics, serving a wide range of applications across various industries.

Key Features

  • High Precision: The M5480B7 boasts exceptional accuracy in its operations, making it suitable for applications that require meticulous data handling and processing.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures minimal power usage, thereby extending the battery life of portable devices and reducing overall energy costs for users.
  • Robust Performance: STMicroelectronics' commitment to quality means the M5480B7 operates reliably even under challenging conditions, maintaining performance without compromising on longevity.
  • Compact Design: The small form factor of the M5480B7 makes it an excellent choice for space-constrained applications, allowing for more compact and sleek product designs.

Applications

The versatility of the M5480B7 allows it to be used in a variety of devices and systems, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Technical Specifications

The M5480B7 is built with advanced technology that ensures top-notch performance and compatibility with modern electronic systems. Its specifications include:

  • Supply Voltage Range: 1.8V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: SOIC
  • Interface Type: SPI
  • Certifications: RoHS Compliant

STMicroelectronics provides comprehensive technical support and documentation for the M5480B7, ensuring that integrating this IC into your products is as seamless as possible.

Conclusion

The M5480B7 from STMicroelectronics represents a blend of performance, efficiency, and reliability. Whether you're designing consumer gadgets or sophisticated industrial systems, this IC is engineered to meet the rigorous demands of modern electronics, providing a solid foundation for your technological innovations.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess