EN
  • EN
  • DE

M48Z35Y-70MH6

Part No M48Z35Y-70MH6
Manufacturer STMicroelectronics
Catalog Memory
Description 256 Kbit 32Kb x8 ZEROPOWER SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210644-M48Z35Y-70MH6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z35Y-70MH6 CAD Model

Description

The M48Z35Y-70MH6 is a highly integrated battery-powered Static Random Access Memory (SRAM) device with a built-in Real Time Clock (RTC) by STMicroelectronics, designed to provide a reliable and durable non-volatile memory solution with timekeeping capabilities. This makes it an ideal choice for a wide range of applications that require data and time keeping to be preserved across power cycles, such as industrial control systems, utility meters, and other embedded systems.

Key Features

  • Memory Size: The device comes equipped with 256 Kbit (32K x 8) of SRAM, providing ample storage for data that requires battery-backed preservation.
  • Integrated Real Time Clock: The timekeeping function is accurate to within minutes per month over the full temperature range, ensuring reliable time stamps for data logging and other time-sensitive applications.
  • Power Supply: Operating within a voltage range of 4.5V to 5.5V, the M48Z35Y-70MH6 is versatile in different power environments and can maintain data and clock functionality with a nominal 3V battery.
  • Speed: The access time of 70ns allows for quick data retrieval and storage, which is crucial for performance-sensitive systems.
  • Low Power Consumption: Its design is focused on energy efficiency, which is particularly important for battery-powered applications where power conservation is critical.
  • Package: The device is available in a 28-pin, 600 mil SOIC package, which is suitable for surface mount technology and fits easily into various board designs.

Applications

The M48Z35Y-70MH6 is highly versatile and can be used in various applications, including:

  • Industrial control systems
  • Utility metering
  • Medical devices
  • Security systems
  • Embedded electronics

Its robust design ensures that data integrity is maintained even in the event of power loss, making the M48Z35Y-70MH6 a reliable choice for critical applications where data preservation and accurate timekeeping are paramount.

You May Also Be Interested in

STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess