EN
  • EN
  • DE

DS1410E-GSI

Part No DS1410E-GSI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description DS1410
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Standard Package 16
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1348452-DS1410E-GSI
Ultra Librarian 3D Model Ultra Librarian DS1410E-GSI CAD Model

Description

Maxim Integrated's DS1410E-GSI: A Robust Serial Port iButton Holder

The DS1410E-GSI from Maxim Integrated is a versatile and reliable solution designed to interface iButton devices to a host computer's serial port. This product is an essential component for a variety of applications where secure and unique identification is required, such as access control, asset management, and data logging systems. The DS1410E-GSI is engineered to work seamlessly with iButton's unique family of microchip devices that are encased in durable stainless steel, providing a robust and secure way to store and transfer data.

Featuring a high-quality construction, the DS1410E-GSI is built for longevity and consistent performance. It is equipped with a 1-Wire interface, which simplifies the connectivity between iButton devices and the host computer. The 1-Wire protocol utilized by the DS1410E-GSI allows for minimal wiring, making it a cost-effective and space-saving solution for systems that require electronic registration and identification.

The DS1410E-GSI is designed for ease of use, with a simple plug-and-play installation that does not require any external power supply, as it draws the necessary power directly from the serial port. This feature ensures that the device can be easily integrated into existing systems without the need for additional hardware or complicated setup procedures.

Maxim Integrated's commitment to security and reliability is evident in the DS1410E-GSI. The device supports a wide range of iButton devices, including those with advanced cryptographic features for secure data storage and communication. This makes the DS1410E-GSI an ideal choice for applications where data integrity and security are paramount.

In summary, the DS1410E-GSI is a highly reliable and user-friendly serial port iButton holder that offers seamless integration, robust construction, and secure data handling capabilities. Whether used for individual identification, electronic keys, or safeguarding sensitive information, the DS1410E-GSI from Maxim Integrated stands as a trusted solution for professionals and businesses alike.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess