Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.75 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.75V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 037690-M48T58-70PC1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T58-70PC1 CAD Model

Description

STMicroelectronics M48T58-70PC1 Timekeeper SRAM

The M48T58-70PC1 is a 64 Kbit (8Kb x 8) TIMEKEEPER<sup>® SRAM with a built-in 32.768 kHz oscillator (external crystal controlled), and an integrated lithium energy source. This product is designed by STMicroelectronics, a global semiconductor leader known for its innovative approach in microelectronics.

This highly integrated battery-backed SRAM is particularly suitable for applications requiring memory and a real-time clock in a compact space. The device ensures reliable data and clock functionality without the need for an additional power source, making it an ideal solution for maintaining system time and configuration settings in the event of a primary power failure.

The M48T58-70PC1 operates at a voltage range of 4.5V to 5.5V and is characterized for operating at a temperature range of 0°C to 70°C, making it suitable for a wide array of commercial applications. Its access time of 70ns allows for rapid data retrieval, thereby enhancing overall system performance.

Key features of the M48T58-70PC1 include:

  • Integrated, ultra-low power SRAM, real-time clock, power-fail control circuit, and battery
  • BYTEWIDE<sup>® RAM-like clock access
  • BCD coded year, month, day, date, hours, minutes, and seconds
  • Automatic power-fail chip deselect and write protection
  • Self-contained battery and crystal in the encapsulated package
  • More than 10 years of data retention and clock functionality in the absence of power

The encapsulation of the M48T58-70PC1 ensures long-term reliability of the internal battery and crystal, which is critical for maintaining data integrity and accurate timekeeping. This product is packaged in a 28-pin, 600 mil DIP, making it easy to integrate into various system designs.

Applications for the M48T58-70PC1 are diverse and include, but are not limited to, telecommunications, industrial systems, security systems, and embedded electronics that require a dependable time base, data storage, and a backup power source.

Overall, the M48T58-70PC1 from STMicroelectronics is a robust, reliable, and essential component for systems where maintaining accurate time and data integrity is crucial, even in the absence of primary power.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8-MSOP / Real Time Clock (RTC) IC Clock/Calendar 8B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $10.5105
ECAD model for ISL1218IUZ-T
Ricoh
2-wire Serial Interface Real Time Clock IC
Lowest to $9.5028
ECAD model for R2023K-E2
Ricoh
I2C-bus Real-Time Clock ICs with Voltage Monitoring Function 
Lowest to $1.9469
ECAD model for RV5C387A-E2
Ricoh
3-WIRE SERIAL INTERFACE REAL-TIME CLOCK ICs WITH VOLTAGE MONITORING FUNCTION 
Lowest to $13.4612
ECAD model for RS5C338A-E2
Ricoh
Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt/Battery Backup 14-Pin SOP T/R / High precision I2C-Bus Real-Time Clock Module
Lowest to $4.9441
ECAD model for R2025S-E2-F
Maxim Integrated
IC RTC CLK/CALENDAR I2C 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 10-WFDFN Exposed Pad
Lowest to $3.6598
ECAD model for MAX31341CETB+T
Others
Real Time Clock Multiplexed 114byte Clock/Calendar/Alarm/Timer/Interrupt 24-Pin DIP Module
Lowest to $18.8257
ECAD model for BQ3287MT
Ricoh
I2C-bus Real-Time Clock ICs with Voltage Monitoring Function
Lowest to $15.2037
ECAD model for RV5C386A-E2
NXP / Nexperia
Real-Time Clock (RTC) and calendar
Lowest to $0.8738
ECAD model for PCF8523T/1

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention