EN
  • EN
  • DE

MAX31341CETB+T

Part No MAX31341CETB+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Type Clock/Calendar
Features Alarm, Leap Year, RAM, Square Wave Output, Trickle Charger
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C
Voltage - Supply 1.6V ~ 3.6V
Voltage - Supply, Battery 1.6V ~ 3.6V
Current - Timekeeping (Max) 0.33µA ~ 0.39µA @ 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345713-MAX31341CETB+T
Ultra Librarian 3D Model Ultra Librarian MAX31341CETB+T CAD Model

Description

Maxim Integrated MAX31341CETB+T Real-Time Clock (RTC)

The MAX31341CETB+T is a highly integrated, low-power real-time clock (RTC) module from Maxim Integrated, designed to provide precise time and date information for a wide range of applications. Its compact size and low power consumption make it an ideal choice for portable devices, wearable electronics, and Internet of Things (IoT) applications.

This RTC module is characterized by its high accuracy and minimal power requirements. It operates over a wide voltage range and features a built-in power management system that allows it to switch between the main power supply and a backup battery automatically, ensuring continuous timekeeping even when the primary power source is unavailable.

The MAX31341CETB+T comes in a tiny 16-pin TDFN package, which is suitable for space-constrained applications. It incorporates a serial peripheral interface (SPI) that facilitates easy integration with microcontrollers and other digital systems. The device also includes a programmable alarm and timer function that can generate interrupts, providing additional utility for system management and periodic wake-up tasks.

Key features of the MAX31341CETB+T include:

  • Highly accurate timekeeping with a low time-deviation rate
  • Wide operating voltage range, suitable for battery-powered applications
  • Automatic switchover to backup battery
  • SPI bus for easy communication with host controllers
  • Programmable alarms and timer interrupts for system wake-up and monitoring
  • Integrated oscillator with no external components required
  • Small 16-pin TDFN package for space-saving designs

With its robust feature set, the MAX31341CETB+T is an excellent choice for designers looking to add reliable timekeeping functionality to their projects without compromising on space or power efficiency. Whether it's for data logging, time-stamping events, managing power cycles, or synchronizing multiple devices, this RTC from Maxim Integrated provides a versatile and dependable solution.

You May Also Be Interested in

Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5045 $55.0450
23+ $4.5165 $103.8795
35+ $4.3754 $153.1390
48+ $4.2342 $203.2416
62+ $4.0931 $253.7722
82+ $3.6697 $300.9154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,542 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess