EN
  • EN
  • DE

M41T11M6F

Part No M41T11M6F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 56B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 70μA @ 2V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020924-M41T11M6F
Family Name M41T11
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M41T11M6F CAD Model

Description

Introducing the M41T11M6F Real-time Clock from STMicroelectronics

The M41T11M6F is a state-of-the-art real-time clock (RTC) module designed by STMicroelectronics that provides a comprehensive timekeeping solution for a wide range of applications. This highly integrated device is renowned for its precision and reliability, making it an ideal choice for embedded systems requiring accurate time tracking.

Key Features

  • High Accuracy: The M41T11M6F maintains a precise time count with minimal drift, ensuring your applications stay synchronized over long periods.
  • Battery Backup: Equipped with a built-in battery input, it continues to keep time even during power outages, preserving critical data and settings.
  • Serial Interface: Communication with the M41T11M6F is facilitated through an I2C-compatible serial interface, allowing for easy integration into most microcontroller-based systems.
  • Calendar Function: This RTC includes a full calendar with day, date, month, and year information up to the year 2099, complete with leap year compensation.
  • Alarm Function: An onboard programmable alarm can be set to trigger on a specific day, date, hour, and minute, providing a versatile time-based alert system.
  • Low Power Consumption: Designed for power-sensitive applications, the M41T11M6F operates efficiently, drawing minimal current, which is crucial for battery-operated devices.

Applications

The M41T11M6F is adept at meeting the demands of various applications that require precise timekeeping. It is commonly used in:

  • Embedded systems
  • Data loggers
  • Utility meters
  • POS terminals
  • Consumer electronics
  • Industrial controls

Technical Specifications

With an operating voltage ranging from 2.7V to 5.5V and a temperature range of -40°C to +85°C, the M41T11M6F demonstrates robust performance under diverse conditions. It comes in a compact surface-mount package, making it suitable for space-constrained applications.

The M41T11M6F from STMicroelectronics is a comprehensive timekeeping solution that combines functionality, precision, and ease of use, providing designers with a reliable component for their time-sensitive applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4717 $52.0755
36+ $2.8486 $102.5496
55+ $2.7596 $151.7780
75+ $2.6705 $200.2875
97+ $2.5815 $250.4055
130+ $2.3145 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,012 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess