EN
  • EN
  • DE

TDA7313NDTR

Part No TDA7313NDTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215938-TDA7313NDTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7313NDTR CAD Model

Description

STMicroelectronics TDA7313NDTR Digital Controlled Stereo Audio Processor

The TDA7313NDTR from STMicroelectronics is a sophisticated digital controlled stereo audio processor that is designed to cater to the demanding needs of modern high-fidelity audio systems. This integrated circuit is specifically engineered to provide advanced signal processing capabilities while maintaining superior sound quality. It is an ideal solution for applications in car radios, Hi-Fi systems, and multimedia audio setups.

At the heart of the TDA7313NDTR is a powerful digital signal processing core that allows for a wide range of audio adjustments. It features independent volume control for the left and right channels, ensuring precise sound balancing. Additionally, the processor includes treble and bass control, which can be adjusted via I2C bus commands, providing users with the flexibility to tailor the audio output to their preferences.

The TDA7313NDTR also boasts a four stereo input selector, allowing users to switch seamlessly between different audio sources. This feature is particularly useful in complex audio systems where multiple inputs are common. Moreover, the device includes a loudness function that can be activated or deactivated according to user requirements, enhancing the listening experience at lower volume levels by compensating for the human ear's sensitivity to different frequencies.

Another notable feature is the soft mute function, which gently reduces the volume to avoid abrupt changes that can be jarring to listeners. This function, coupled with the processor's low distortion and low noise performance, ensures a smooth and high-quality audio experience.

The TDA7313NDTR comes in a 28-pin SO package, making it compact and easy to integrate into various designs. It operates over a wide supply voltage range, accommodating different system power requirements. Its robust design and built-in protection features make it a reliable choice for manufacturers looking to incorporate a high-performance audio processor into their products.

In summary, the TDA7313NDTR from STMicroelectronics represents a blend of digital control and superior audio processing, making it an excellent choice for audiophiles and OEMs alike who seek to enhance their audio systems with top-notch sound quality and versatile control options.

You May Also Be Interested in

NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0575 $60.8625
35+ $3.3299 $116.5465
54+ $3.2259 $174.1986
74+ $3.1220 $231.0280
96+ $3.0180 $289.7280
129+ $2.7050 $348.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess