EN
  • EN
  • DE

M93C86W6

Part No M93C86W6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309157-M93C86W6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C86W6 CAD Model

Description

The M93C86W6 is a 16Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, known for its reliability and performance in storing non-volatile data. This EEPROM is part of the M93Cxx family, which are serial access memories that are designed for use in a wide array of electronic devices that require data storage that persists even when power is turned off.

The M93C86W6 features a 16 Kbit capacity, organized as 2,048 x 8 bits or 1,024 x 16 bits, which can be accessed through a serial MICROWIRE bus interface. This versatile organization allows for a flexible data management and is suitable for configurations that require either byte or word access.

Key Features:

  • Memory organization: 16 Kbit (2K x 8 or 1K x 16)
  • Write Protection: Offers write protect features for data security, including Write Protect (WP) pin and Write Disable instructions for both hardware and software data protection.
  • High-Speed Clock: Supports a clock frequency of up to 10 MHz, enabling fast data transfer rates.
  • Low Power Consumption: Designed for low power consumption, making it ideal for battery-powered applications.
  • Wide Operating Voltage Range: Operates across a voltage range of 2.5V to 5.5V, providing compatibility with most microcontroller logic levels.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh operating conditions.
  • Programming Cycles: Capable of 1 million erase/write cycles, ensuring a long data retention period of 40 years.

The M93C86W6 is often utilized in applications that require a modest amount of data storage, such as configuration parameters, calibration data, and user settings. Its robustness and small package size make it an excellent choice for automotive systems, industrial controls, portable devices, and smart cards.

Overall, the M93C86W6 EEPROM from STMicroelectronics stands out for its reliability, flexible data management, and energy efficiency, making it an essential component for a multitude of electronic applications that demand stable and enduring data storage solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess