Products specifications Report Issue?

Reference Date Code 0931+
Reference case TSSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711006-M29W128GH70N6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W128GH70N6 CAD Model

Description

STMicroelectronics M29W128GH70N6 Flash Memory

The M29W128GH70N6 is a high-speed, 128 Mbit non-volatile flash memory module designed and manufactured by STMicroelectronics. This robust storage solution is part of ST's M29 family, which is known for its reliable performance and versatility in a wide array of applications. The M29W128GH70N6 offers a flexible, convenient, and cost-effective option for embedded systems that require large memory capacity without compromising on performance.

This flash memory module boasts a 70ns access time and operates across a standard voltage range of 2.7V to 3.6V, making it suitable for various low-power electronic devices. The memory is organized as 64 Mbit by 16 bits or 128 Mbit by 8 bits, which can be easily switched depending on the application's requirements. The M29W128GH70N6 supports a common flash interface (CFI) and is compatible with JEDEC standards, ensuring ease of integration into existing systems and architectures.

One of the key features of the M29W128GH70N6 is its support for block erase and programming operations, which allows for efficient updates and management of the stored data. The device provides a multitude of block sizes for flexible data management, including parameter blocks at the top or bottom of the memory map. Additionally, the module comes with a hardware write protection mechanism, safeguarding the boot block sectors and providing added security for critical code and data.

The M29W128GH70N6 is designed with endurance and reliability in mind. It can withstand a minimum of 100,000 program/erase cycles per block, along with a data retention period of 20 years, ensuring the longevity and integrity of the data stored within the device. The module is also lead-free and RoHS compliant, reflecting STMicroelectronics' commitment to environmental sustainability.

With its combination of high density, fast access times, and robust programming features, the M29W128GH70N6 is an excellent choice for applications such as automotive electronics, industrial control systems, telecommunications infrastructure, and any other system where reliable and durable non-volatile memory is crucial.

You May Also Be Interested in

Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $5.3255
ECAD model for AD8011ARZ-REEL
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0800 $66.0400
32+ $4.1682 $133.3824
49+ $4.0380 $197.8620
67+ $3.9077 $261.8159
86+ $3.7775 $324.8650
115+ $3.3867 $389.4705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,650 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention