Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series 78SR100
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 14.5V
Voltage Input MAX 30V
Voltage - Output 1 5.25V
Current - Output (Maximum) 1.5A
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole, Right Angle
Package 3-SIP Module
Size 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Win Source Part Number 1133740-78SR153HC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 78SR153
Introduction Date February 01, 2006
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 78SR153HC CAD Model

Description

The 78SR153HC is a highly efficient, non-isolated, step-down regulator from the reputable electronics manufacturer, Texas Instruments. This component is part of the 78SR series, known for their reliability and performance in converting higher voltages to lower voltages without the need for a heat sink. The 78SR153HC is designed to deliver a fixed output voltage with a high level of accuracy, making it an ideal choice for a wide range of applications.

Key Features

  • Output Voltage: The 78SR153HC provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and low-power applications.
  • Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can power a variety of components without the need for additional cooling measures.
  • High Efficiency: With an efficiency rate that can reach up to 95%, this regulator ensures minimal power loss during voltage conversion, thereby reducing the overall energy consumption of the system.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 18V, allowing for flexibility in various power supply configurations.
  • Thermal Protection: The 78SR153HC is equipped with thermal shutdown and current limit features to protect the device and the system from excessive heat and overcurrent conditions.
  • Compact Size: Housed in a compact package, the regulator is suitable for space-constrained applications.
  • Easy Integration: The pin-out is compatible with older 3-terminal linear regulators, facilitating easy upgrades in existing designs.

Applications

The 78SR153HC is versatile and can be used in a variety of applications, including:

  • Point-of-load conversions in distributed power systems
  • Embedded systems and microcontroller power supplies
  • Industrial control and automation
  • Portable and battery-operated devices

With its robust design and high efficiency, the 78SR153HC from Texas Instruments is a reliable choice for engineers and designers seeking a high-performance voltage regulator for their electronic projects.

You May Also Be Interested in

Murata Power Solutions Inc.
DC/DC CONVERTER 3.3V 0.75W / Module DC-DC 3.3VIN 1-OUT 3.3V 0.227A 0.75W 4-Pin SIP Module
Lowest to $8.2590
ECAD model for CME0303S3C
Intel
DC DC CONVERTER 1.8-3.3V 3W
Lowest to $18.7821
ECAD model for EP53A7HQI
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
Cosel USA, Inc.
DC DC CONVERTER 12V / Module DC-DC 48VIN 1-OUT 12V 16.7A 200.4W 9-Pin Half-Brick
Need more? Email Us
ECAD model for CBS2004812
Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4
GE Critical Power
DC-DC 0.6-3.63V @ 6A / Module DC-DC 1-OUT 0.6V to 3.63V 6A 10-Pin SMD Module T/R
Need more? Email Us
ECAD model for APTH006A0X4-SRZ
Artesyn Embedded Technologies
CONV DC/DC 3.3V OUT 75W ACTIVEHI / Module DC-DC 48VIN 1-OUT 3.3V 15A 50W 9-Pin
Need more? Email Us
ECAD model for BXB75-48S3V3FHT
GE Critical Power
DC/DC CONVERTER 1.5V 10A 15W / Module DC-DC 12VIN 1-OUT 1.5V 10A 10-Pin SIP Box/Tray
Need more? Email Us
ECAD model for AXA010A0M3Z
CUI Inc.
DC DC CONVERTER +/-15V 2W / Isolated Module DC DC Converter 2 Output 15V -15V 66.6mA, 66.6mA 10.8V - 13.2V Input
Need more? Email Us
ECAD model for PEM2-S12-D15-S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention