EN
  • EN
  • DE

ADR02BR

Part No ADR02BR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Parts Input Voltage (V) 7V ~ 36V
Supply Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR02
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141408-ADR02BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR02BR CAD Model

Description

Product Overview: ADR02BR from Analog Devices Inc.

The ADR02BR is a high-precision voltage reference module from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This precision voltage reference is part of the ADR02 series, designed to offer a stable and reliable reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy instrumentation.

Key Features

  • Output Voltage: The ADR02BR provides a stable 5V output, which is essential for systems requiring a precise reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this device ensures that the output voltage is maintained with minimal deviation, enhancing the overall precision of the system it is integrated into.
  • Low Temperature Coefficient: The ADR02BR features a low temperature coefficient of 8 ppm/°C max, which means that its output voltage remains consistent across a wide temperature range, making it ideal for applications subjected to varying environmental conditions.
  • Long-Term Stability: Exhibiting excellent long-term stability of 50 ppm/1000 hours at 25°C, the ADR02BR provides a reliable voltage reference over an extended period.
  • Low Noise: It has a low noise specification of 1 µV p-p/V, which is critical in applications where noise can affect the precision of measurements and signal integrity.

Applications

The ADR02BR is versatile and can be used in a variety of applications, including precision data acquisition systems, high-resolution converters, industrial instrumentation, and medical devices. Its robust design ensures that it can meet the stringent requirements of professional-grade electronics.

Package and Quality

This product comes in a compact 8-lead SOIC package, allowing for easy integration into space-constrained designs. Analog Devices Inc. is committed to high-quality standards, ensuring that the ADR02BR meets rigorous performance criteria for reliability and consistency.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4983 $59.4881
17+ $6.9730 $118.5410
26+ $6.7551 $175.6326
36+ $6.5372 $235.3392
46+ $6.3192 $290.6832
62+ $5.6655 $351.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,858 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess