EN
  • EN
  • DE

M29F102B-45K1

Part No M29F102B-45K1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305383-M29F102B-45K1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F102B-45K1 CAD Model

Description

STMicroelectronics M29F102B-45K1 Flash Memory

The M29F102B-45K1 is a high-speed 1 Mbit (128Kb x8) non-volatile flash memory module from STMicroelectronics, designed to deliver reliable storage and quick data access for a wide range of applications. This memory device operates on a single 5V power supply, making it suitable for many microcontroller-based systems that require a stable and robust memory solution.

The M29F102B-45K1 offers a fast access time of 45ns, ensuring efficient data retrieval and programming operations, which is critical for performance-intensive applications. The memory is organized as 128K bytes of 8 bits each, which allows for flexible data storage and management. It is also equipped with a sophisticated program/erase controller, simplifying the memory operations and ensuring the integrity of the data stored within the device.

One of the key features of the M29F102B-45K1 is its boot block architecture, which provides added protection for the boot sector and configuration data. This architecture divides the memory into several blocks, including a boot block, parameter blocks, and main blocks, which can be individually locked or unlocked, providing a secure environment for critical code and data.

The device supports a wide range of standard programming signals and commands, which are compatible with JEDEC standards. This ensures that the M29F102B-45K1 can be easily integrated into existing systems without the need for significant redesign or compatibility considerations.

For data integrity, the M29F102B-45K1 features a 100,000 program/erase cycle guarantee, along with a data retention period of 20 years, ensuring long-term reliability of the stored information. Additionally, the module includes features such as a low power consumption mode and a deep power-down mode, which significantly reduce power usage when the device is not actively being accessed.

In summary, the STMicroelectronics M29F102B-45K1 is a versatile and reliable flash memory component that offers fast access times, robust data protection features, and a long lifespan, making it an ideal choice for a variety of industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess