Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) ±5V
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX264
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212771-MAX264ACPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX264ACPI CAD Model

Description

The MAX264ACPI is a highly integrated solution from Maxim Integrated, renowned for its precision and performance in signal processing applications. This advanced filter IC is designed to cater to a wide range of applications, from industrial control systems to medical devices, where accurate signal filtering is paramount.

Key Features

  • Programmable Universal Filter: The MAX264ACPI is a versatile component that can be programmed to function as a low-pass, high-pass, band-pass, or band-reject (notch) filter, offering design flexibility to engineers.
  • Switched-Capacitor Design: Utilizing a switched-capacitor technique, this filter IC allows for precise frequency tuning without the need for external components, reducing the bill of materials and saving on board space.
  • Wide Operating Frequency: With an operating frequency range of 0.1Hz to 25kHz, this device can handle a broad spectrum of signal processing tasks, making it suitable for various applications.
  • Multiple Filter Sections: The MAX264ACPI includes four independent filter sections that can be cascaded to form higher-order filters, providing designers with the capability to achieve sharp filter characteristics.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the MAX264ACPI's design, which operates with low power consumption, making it ideal for battery-powered devices.

Applications

The MAX264ACPI is well-suited for a variety of applications, including:

  • Audio Processing
  • Signal Conditioning in Data Acquisition Systems
  • Anti-Aliasing Filters for A/D Converters
  • Waveform Generation
  • Medical Instrumentation
  • Industrial Process Control

Quality and Reliability

Maxim Integrated ensures that the MAX264ACPI meets strict quality standards, providing reliable performance for critical applications. The device is available in a 28-pin PDIP package, offering ease of integration into various circuit designs.

In summary, the MAX264ACPI from Maxim Integrated stands out as a flexible and efficient solution for precision signal filtering. Its programmability, combined with high-performance characteristics, makes it a valuable component for designers looking to enhance their electronic systems.

You May Also Be Interested in

Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $36.0851
ECAD model for MAX267BENG
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
ECAD model for ML6415CS
Analog Devices Inc.
IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-QFN (4x4)
Need more? Email Us
ECAD model for HMC896LP4ETR
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8420ACPZ-R5
Analog Devices Inc.
IC FILTER 40KHZ SWITCHED 16SSOP
Lowest to $129.5523
ECAD model for LTC1067-50IGN#TRPBF
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS
Need more? Email Us
ECAD model for TLC04P
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $4.8896
ECAD model for MAX7424CUA+
Analog Devices Inc.
IC FILTR VID6CH SD/ED/HD 38TSSOP
Lowest to $3.5020
ECAD model for ADA4424-6ARUZ-RL
Texas Instruments
IC BUTTERWORTH FILTER 8-SOIC
Need more? Email Us
ECAD model for TLC04IDRG4

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention